EN
  • EN
  • DE

TMDS171RGZR

Part No TMDS171RGZR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48VQFN / Retimer Interface 48-VQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Retimer
Interface I2C
Voltage - Supply 3.135V ~ 3.465V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Base Product Number TMDS171
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845927-TMDS171RGZR
Ultra Librarian 3D Model Ultra Librarian TMDS171RGZR CAD Model

Description

The TMDS171RGZR is a state-of-the-art HDMI retimer designed and manufactured by Texas Instruments (TI). This advanced integrated circuit is engineered to enhance signal integrity and extend the reach of high-speed digital signals across longer distances. The TMDS171RGZR is an essential component for applications requiring the transmission of high-definition multimedia content, making it an ideal choice for a wide range of consumer electronics, including TVs, monitors, projectors, and home theater systems.

Key Features

  • HDMI 1.4 Compatibility: The TMDS171RGZR supports HDMI 1.4 features, allowing it to handle resolutions up to 4K at 30Hz, as well as 3D video formats.
  • Enhanced Signal Quality: With its built-in retimer, the device ensures the integrity of the HDMI signal over extended distances, reducing the effects of signal degradation and electromagnetic interference (EMI).
  • Adaptive Equalization: The adaptive equalization feature automatically optimizes signal quality for varying cable lengths, ensuring optimal performance without the need for manual adjustments.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDS171RGZR minimizes power consumption, making it suitable for energy-sensitive applications.
  • Small Form Factor: The compact QFN package (48-pin) allows for easy integration into space-constrained designs without compromising functionality.

Applications

The versatility of the TMDS171RGZR makes it suitable for a wide array of applications. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Projectors
  • Audio/Video receivers
  • Home theater systems

Technical Specifications

At the heart of the TMDS171RGZR lies a robust set of technical specifications that ensure reliable and high-performance operation:

  • Support for HDMI 1.4b protocol
  • Support for deep color up to 48 bits per pixel
  • Automatic control of output swing and pre-emphasis levels
  • Integrated DDC (Display Data Channel) master
  • I2C interface for device configuration
  • Operating temperature range: -40°C to 85°C

For developers and manufacturers looking to incorporate high-quality HDMI connectivity into their products, the TMDS171RGZR from Texas Instruments offers a compelling blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0344 $50.3440
25+ $4.1308 $103.2700
38+ $4.0018 $152.0684
52+ $3.8727 $201.3804
67+ $3.7436 $250.8212
90+ $3.3563 $302.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess