EN
  • EN
  • DE

TMS320F28379DZWTS

Part No TMS320F28379DZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337FBGA / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797594-TMS320F28379DZWTS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28379
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28379DZWTS CAD Model

Description

Product Overview: TMS320F28379DZWTS

The TMS320F28379DZWTS is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high levels of computational power and real-time processing capabilities. This processor is part of the C2000™ series, which is renowned for its efficient performance in control-oriented tasks, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • Dual-Core C28x + ARM Cortex-M4 Processor: The TMS320F28379DZWTS integrates a dual-core C28x DSP and an ARM Cortex-M4 processor, allowing for parallel processing and efficient management of control algorithms and connectivity functions.
  • Floating-Point Unit (FPU): Equipped with a floating-point unit on each C28x core, this processor delivers fast and accurate mathematical computations, which is crucial for applications involving complex algorithms.
  • High-Resolution PWM Outputs: The device features advanced PWM capabilities, making it suitable for precision control in power electronics applications such as motor control and power conversion.
  • Integrated Analog Features: It comes with a variety of integrated analog features, including 16-bit analog-to-digital converters (ADCs), comparators, and DAC outputs, which help reduce system cost and complexity.
  • Robust Connectivity: The processor supports a wide range of communication protocols, including CAN, SPI, I2C, and UART, enabling it to interface with various peripherals and systems.
  • Enhanced Control Peripherals: It includes advanced control peripherals like eCAP and eQEP modules, which are essential for applications requiring precise event timing and capture.
  • Large Memory: The TMS320F28379DZWTS boasts an extensive memory architecture with integrated flash memory and RAM, facilitating complex applications and real-time data processing.

Applications

The versatility of the TMS320F28379DZWTS allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Industrial drives and control systems
  • Renewable energy systems like solar inverters and wind turbines
  • Automotive control units for electric and hybrid vehicles
  • Robotic systems requiring precise motion control
  • Power supplies and power management systems

With its robust feature set and powerful processing capabilities, the TMS320F28379DZWTS from Texas Instruments is a leading choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4759 $64.9518
4+ $26.6469 $106.5876
6+ $25.8142 $154.8852
9+ $24.9815 $224.8335
11+ $24.1487 $265.6357
14+ $21.6506 $303.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess