EN
  • EN
  • DE

TMCS1108A1UQDR

Part No TMCS1108A1UQDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Unidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1108A1UQDRTR,296-TMCS1108A1UQDRCT,296-TMCS1108A1UQDRDKR
Standard Package 2,500
Win Source Part Number 1203136-TMCS1108A1UQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1108A1UQDR CAD Model

Description

Introducing the TMCS1108A1UQDR from Texas Instruments

The TMCS1108A1UQDR is a state-of-the-art Hall-effect current sensor designed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision device offers engineers and designers a high-quality solution for current sensing in a variety of applications, including motor control, overcurrent protection, and power supply monitoring.

At the core of the TMCS1108A1UQDR is its ability to provide accurate and reliable measurements of direct current (DC), alternating current (AC), or pulsed current without the need for direct electrical contact with the path of the current. This isolation ensures safety and prevents interference from the high voltages typically present in power electronics systems.

The sensor operates on the Hall effect principle, where a voltage is generated perpendicular to an electric current in a conductor when the conductor is placed within a magnetic field. The TMCS1108A1UQDR translates this voltage into a linear and proportional output signal, which can be easily interfaced with microcontrollers or other circuitry for further processing.

Key features of the TMCS1108A1UQDR include:

  • High Accuracy: With precise calibration, the sensor delivers high accuracy in current measurement, making it suitable for critical applications where precision is paramount.
  • Wide Sensing Range: It can measure a broad range of current values, providing versatility in its use across various systems and applications.
  • Low Power Consumption: Designed for efficiency, the sensor maintains low power consumption, which is ideal for battery-powered or energy-sensitive applications.
  • Robust Design: Housed in a small, surface-mount package, the TMCS1108A1UQDR is built to withstand harsh industrial environments while saving space on the PCB.
  • Isolation: The inherent isolation provided by the Hall effect sensing ensures that the device is not susceptible to noise and interference from the high-power circuitry.

The TMCS1108A1UQDR is not only a testament to Texas Instruments' commitment to quality and innovation but also a versatile component that can be integrated into a wide array of electronic systems. Whether for industrial automation, consumer electronics, or automotive applications, this current sensor stands out as a reliable and efficient choice for designers looking to enhance the performance and safety of their circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Lowest to $6.4473
LEM USA Inc.
CURRENT TRANSDUCER 600A / Current Sensor 600A 1 Channel Current Sensor
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $6.2086
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $2.1529
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $194.1740
LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC / Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Lowest to $67.6315
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Broadcom Limited
HALL EFFECT IC LF / Current Sensor 20A Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.6698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3985 $55.9400
90+ $1.1475 $103.2750
135+ $1.1116 $150.0660
190+ $1.0758 $204.4020
245+ $1.0399 $254.7755
325+ $0.9323 $302.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess