EN
  • EN
  • DE

TMCS1101A4BQDR

Part No TMCS1101A4BQDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description PRECISION ISOLATED CURRENT SENSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±5.75A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 400mV/A
Frequency 80kHz
Linearity ±0.05%
Accuracy ±0.5%
Voltage - Supply 4.5V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TMCS1101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375808-TMCS1101A4BQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1101A4BQDR CAD Model

Description

The TMCS1101A4BQDR is a precision, isolated current sensor from Texas Instruments, designed to accurately measure AC or DC currents. This high-performance product is part of the TMCS1101 series, which is known for its exceptional linearity and thermal stability, making it an ideal choice for a wide range of applications, including motor control, power-supply monitoring, and renewable energy systems.

Key Features:

  • Isolation: The device provides galvanic isolation up to 3kV RMS, which separates the high-voltage side from the low-voltage side, ensuring safety and noise immunity in sensitive applications.
  • Accuracy: With a precision current-sensing amplifier, the TMCS1101A4BQDR offers a low offset error and maintains accuracy over a wide temperature range, which is crucial for consistent performance.
  • Range: This sensor can measure currents up to ±35A with a corresponding output voltage proportional to the measured current, which allows for flexible use in various scenarios.
  • Bandwidth: The device features a bandwidth of up to 120kHz, which makes it suitable for high-speed applications that require fast current monitoring.
  • Low Drift: The low input offset voltage drift ensures stable operation over the entire temperature range, minimizing errors in measurement over time and temperature variations.
  • Package: Housed in a 16-pin SOIC package, the TMCS1101A4BQDR is compact and easy to integrate into existing designs, saving space on the PCB.

Applications:

  • Industrial motor drives
  • Power inverters and converters
  • Battery management systems
  • Overcurrent protection
  • Power supply monitoring

Overall, the TMCS1101A4BQDR from Texas Instruments is a robust and reliable current sensor that offers high accuracy and isolation for electrical measurements, which is essential for the safety and efficiency of electronic systems. Its industry-standard package and performance characteristics make it a versatile choice for designers looking to enhance their applications with precise current sensing capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $129.7284
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A 8SOIC / Current Sensor 50A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.2286
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $2.6091
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC
Lowest to $17.6890
Allegro MicroSystems, LLC
SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Lowest to $6.4473
Tamura
SENSOR CURRENT HALL 50A AC/DC / Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Lowest to $13.0909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5816 $50.1424
35+ $2.9387 $102.8545
53+ $2.8469 $150.8857
73+ $2.7551 $201.1223
94+ $2.6632 $250.3408
126+ $2.3877 $300.8502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess