EN
  • EN
  • DE

DS3984T+

Part No DS3984T+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description 4-Channel Cold-Cathode Fluorescent Lamp Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Type CCFL Controller
Frequency 40kHz ~ 80kHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 12mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714111-DS3984T+
Popularity Medium
Supply and Demand Status Balance
Family Name DS3984T+
Introduction Date October 15, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian DS3984T+ CAD Model

Description

The DS3984T+ is a cutting-edge LED driver designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This high-performance driver is specifically engineered to provide a comprehensive solution for controlling and driving LEDs in a wide array of applications.

Key Features

  • Channel Configuration: The DS3984T+ is equipped with multiple channels, allowing for the simultaneous control of several LED strings with precision and ease.
  • Dimming Control: It features advanced dimming capabilities, enabling users to adjust the brightness levels of their LEDs to create the perfect ambiance or to meet specific lighting requirements.
  • High Efficiency: Designed for efficiency, this LED driver minimizes power loss and maximizes the luminous efficacy of the connected LEDs, ensuring an eco-friendly and cost-effective lighting solution.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the LEDs and the driver itself from potential damage due to overheating, thus prolonging the lifespan of the entire lighting system.
  • Compact Form Factor: The DS3984T+ boasts a small footprint, making it an ideal choice for space-constrained applications without sacrificing performance or functionality.

Applications

The versatility of the DS3984T+ makes it suitable for a diverse range of applications, including:

  • Architectural lighting
  • Automotive interior and exterior lighting
  • Commercial and residential lighting systems
  • Display backlighting
  • Industrial illumination

Technical Specifications

With its robust design and advanced features, the DS3984T+ ensures optimal performance in demanding environments. Its technical specifications include:

  • Supply Voltage Range
  • Output Current per Channel
  • Operating Temperature Range
  • Communication Interface Options
  • Package Type

For detailed technical specifications, please refer to the DS3984T+ datasheet available on the Maxim Integrated website.

In summary, the DS3984T+ from Maxim Integrated represents a state-of-the-art solution for LED driving applications, offering reliability, efficiency, and advanced functionality to meet the needs of modern lighting systems.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2532 $62.5320
23+ $5.1317 $118.0291
35+ $4.9711 $173.9885
49+ $4.8106 $235.7194
63+ $4.6500 $292.9500
84+ $4.1696 $350.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess