EN
  • EN
  • DE

STR-A6159-7L

Part No STR-A6159-7L
Manufacturer Sanken
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP7
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 716455-STR-A6159-7L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-A6159-7L CAD Model

Description

The STR-A6159-7L is a quasi-resonant flyback converter IC manufactured by Sanken Electric. This device is designed for use in power supplies ranging from several watts to tens of watts, providing a compact and efficient solution for AC/DC conversion. It integrates a power MOSFET and control circuitry into a single package, minimizing external component count and simplifying power supply design.

Applications

  • AC Adapters: Used in adapters for laptops, mobile phones, and other electronic devices.
  • Auxiliary Power Supplies: Provides auxiliary power in appliances and industrial equipment.
  • Standby Power Supplies: Suitable for standby power supplies in TVs, set-top boxes, and other consumer electronics.
  • LED Lighting Power Supplies: Used in LED drivers for lighting applications.
  • Small Power Supplies: General-purpose power supplies for various electronic devices.

Features

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency.
  • Integrated Power MOSFET: Eliminates the need for an external power MOSFET.
  • Built-in Startup Circuit: Simplifies startup and reduces external component count.
  • Overcurrent Protection (OCP): Protects the device and the power supply from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the device and the power supply from overvoltage conditions.
  • Thermal Shutdown Protection (TSD): Protects the device from overheating.
  • Brown-In/Brown-Out Protection: Protects the device from undervoltage conditions.
  • Automatic Burst Operation: Reduces power consumption during light load conditions.

Benefits

  • High Efficiency: Quasi-resonant operation and integrated MOSFET result in high efficiency.
  • Compact Design: Integrated features minimize external component count and board space.
  • Reliable Protection: Built-in protection features enhance reliability and prevent damage.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Low Standby Power Consumption: Automatic burst operation minimizes standby power consumption.

Additional Details

The STR-A6159-7L operates with a fixed on-time and adapts the switching frequency to achieve quasi-resonant operation. The integrated power MOSFET has a specific voltage and current rating, as detailed in the datasheet. The device requires external components, such as a transformer, input capacitor, and output capacitor, for proper operation. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, are available in the Sanken datasheet for the STR-A6159-7L. It is designed to meet various safety standards. The gate drive is integrated, meaning no external gate resistor is usually needed. The device also features a soft-start function, useful for reducing stress on components at start-up.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess