EN
  • EN
  • DE

TMCS1107A1BQDR

Part No TMCS1107A1BQDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1107A1BQDRTR,296-TMCS1107A1BQDRDKR,296-TMCS1107A1BQDRCT
Standard Package 2,500
Win Source Part Number 972425-TMCS1107A1BQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1107A1BQDR CAD Model

Description

Product Overview: TMCS1107A1BQDR by Texas Instruments

The TMCS1107A1BQDR is a high-precision, bidirectional, current-sense amplifier from Texas Instruments, designed for a wide range of applications requiring accurate current monitoring. This device is part of the TMCS1107 series, which is known for its industry-leading performance in measuring current across shunt resistors.

Key Features

  • High Accuracy: The TMCS1107A1BQDR offers a high level of accuracy, with a low offset voltage and gain error, which is crucial for precise current measurement.
  • Bidirectional Sensing: It can measure current in both directions, making it suitable for applications such as battery charging and discharging monitoring, motor control, and power management systems.
  • Wide Common-Mode Range: The device operates over a wide common-mode voltage range, accommodating systems with high-side or low-side current sensing.
  • Low Power Consumption: It is designed for efficiency, with low quiescent current that helps to minimize power loss and heat generation in the system.
  • Robust Design: The TMCS1107A1BQDR is built to withstand harsh conditions, featuring a wide temperature range and excellent electromagnetic interference (EMI) rejection.

Applications

The versatility of the TMCS1107A1BQDR makes it an ideal choice for various applications, including:

  • Power supply monitoring
  • Overcurrent protection
  • Battery management systems
  • Motor control
  • Load detection and management

Product Specifications

  • Package: The device comes in a compact 8-pin SOIC package, suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability under varying environmental conditions.
  • Supply Voltage: The TMCS1107A1BQDR supports a wide supply voltage range, accommodating various system voltages.

In summary, the TMCS1107A1BQDR by Texas Instruments is a top-tier solution for current sensing applications, offering precision, reliability, and versatility. Its robust design and comprehensive feature set make it an excellent choice for engineers seeking to enhance system performance and safety.

You May Also Be Interested in

Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $2.6091
Allegro MicroSystems, LLC
SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Lowest to $6.4473
Melexis Technologies NV
PLUG & POWER CURRENT SENSOR IC I / Current Sensor 25A Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 10A AC / Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
LEM USA Inc.
CURRENT TRANSDUCER 600A / Current Sensor 600A 1 Channel Current Sensor
Need more? Email Us
Tamura
SENSOR CURRENT HALL 50A AC/DC / Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Lowest to $13.0909
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $129.7284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess