EN
  • EN
  • DE

TMCS1101A2BQDRQ1

Part No TMCS1101A2BQDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±22.5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1101A2BQDRQ1CT,296-TMCS1101A2BQDRQ1TR,296-TMCS1101A2BQDRQ1DKR
Standard Package 2,500
Win Source Part Number 1137097-TMCS1101A2BQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1101A2BQDRQ1 CAD Model

Description

The TMCS1101A2BQDRQ1 is a state-of-the-art precision current sensor module developed by Texas Instruments. This high-quality component is designed for a wide range of applications, including motor control, load detection and management, overcurrent fault detection, and battery management systems. Its robust design and advanced features make it an ideal choice for automotive and industrial applications that require precise current measurement.

Key Features

  • Isolated Hall-Effect Current Sensor: The TMCS1101A2BQDRQ1 utilizes Hall-effect technology to measure AC or DC currents with high accuracy, providing electrical isolation between the high-power and low-power circuits.
  • High Accuracy: With a typical accuracy of ±1%, the device ensures reliable current measurements, which is critical for system performance and safety.
  • Wide Range: The sensor can measure currents from -40A to +40A, catering to a broad spectrum of applications.
  • Operating Temperature: The device operates over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Output Voltage Proportionality: The output of the TMCS1101A2BQDRQ1 is proportional to the detected current, providing a linear response for easy integration into existing systems.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standards, ensuring reliability and performance under automotive stress conditions.

Applications

The versatility of the TMCS1101A2BQDRQ1 allows it to be used in various applications across the automotive and industrial sectors. It is particularly well-suited for:

  • Electric and hybrid electric vehicle systems
  • Power management systems
  • Motor control circuits
  • Battery management and monitoring
  • Overcurrent and fault detection systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TMCS1101A2BQDRQ1 is built to meet the highest industry standards, ensuring a reliable solution for current sensing needs. Its robust construction and advanced manufacturing techniques make it a durable and long-lasting component in any application it serves.

You May Also Be Interested in

VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $15.0000
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $9.7932
Texas Instruments
SENSOR CUR HALL 11.25A 8SOIC / Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.0604
Allegro MicroSystems, LLC
HIGH SENSITIVITY, 1 MHZ, GMR-BAS / Current Sensor ±2.5A 1 Channel Hall Effect, Open Loop Bidirectional 12-PowerWFQFN
Lowest to $4.0455
Tamura
SENSOR CURRENT HALL 50A AC/DC / Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Lowest to $13.0909
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 10A AC / Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Lowest to $6.4473
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A 8SOIC / Current Sensor 50A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.3690

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8006 $54.4048
18+ $5.5800 $100.4400
28+ $5.4056 $151.3568
39+ $5.2312 $204.0168
50+ $5.0568 $252.8400
67+ $4.5337 $303.7579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,644 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess