EN
  • EN
  • DE

T60404N4646X410

Part No T60404N4646X410
Manufacturer VACUUMSCHMELZE
Catalog Current Transducers
Description CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr VACUUMSCHMELZE
Package Box
Product Status Active
For Measuring AC/DC
Sensor Type Closed Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Current
Frequency DC ~ 200kHz
Linearity ±0.1%
Accuracy ±0.5%
Voltage - Supply ±11.4V ~ 15.75V
Response Time 500ns
Current - Supply (Max) 18.5mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Polarization Unidirectional
Mounting Type Through Hole
Package / Case 9-DIP Module
Standard Package 30 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Win Source Part Number 856112-T60404N4646X410
Ultra Librarian 3D Model Ultra Librarian T60404N4646X410 CAD Model

Description

The T60404N4646X410 is a current sensor from VACUUMSCHMELZE.

  • Category: Sensors, Transducers
  • Sensor Type: Current Sensor
  • Current Type: AC/DC
  • Response Time: 500ns
  • Frequency Range: DC to 200kHz
  • Output: Ratiometric Current
  • Polarization: Unidirectional
  • Current Sensing Range: 50A
  • Linearity: ±0.1%
  • Accuracy: ±0.5%
  • Voltage Supply: ±11.4V to 15.75V
  • Mounting Type: Through Hole
  • Manufacturer: VACUUMSCHMELZE

You May Also Be Interested in

Tamura
SENSOR
Lowest to $9.1230
LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 37.5A AC/DC
Lowest to $3.3712
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 25A AC/DC
Lowest to $8.9400

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess