EN
  • EN
  • DE

3LN01CPA-TB

Part No 3LN01CPA-TB
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 161515-3LN01CPA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3LN01CPA-TB CAD Model

Description

Product Overview: 3LN01CPA-TB by ON Semiconductor

The 3LN01CPA-TB is a high-performance, low-power N-channel MOSFET transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions for a wide range of electronic applications. It is particularly suitable for compact and power-sensitive designs.

Key Features

  • Low On-Resistance: The 3LN01CPA-TB boasts an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power management applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is an excellent choice for high-frequency circuits, reducing switching losses and improving performance.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, ensuring that it can be driven at lower voltages and is compatible with low-voltage logic levels.
  • Surface-Mount Package: The 3LN01CPA-TB comes in a compact surface-mount package, making it suitable for space-constrained applications and facilitating easy integration into various circuit designs.

Applications

The versatility of the 3LN01CPA-TB allows it to be used in a multitude of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Modules

Reliability and Quality

ON Semiconductor ensures that the 3LN01CPA-TB meets the highest quality and reliability standards. Each MOSFET is rigorously tested to withstand the demands of various operating conditions. Customers can trust in the durability and longevity of this component, which is backed by ON Semiconductor's reputation for quality semiconductor solutions.

Overall, the 3LN01CPA-TB N-channel MOSFET from ON Semiconductor is a robust, efficient, and versatile component that meets the needs of modern electronic designs. Its low on-resistance, high-speed switching, and compact form factor make it a valuable addition to any power-sensitive application where performance and efficiency are critical.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1885 $59.4250
120+ $0.9748 $116.9760
185+ $0.9448 $174.7880
255+ $0.9148 $233.2740
330+ $0.8836 $291.5880
440+ $0.7923 $348.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess