EN
  • EN
  • DE

ACS70331EESATR-2P5B3

Part No ACS70331EESATR-2P5B3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description HIGH SENSITIVITY, 1 MHZ, GMR-BAS / Current Sensor ±2.5A 1 Channel Hall Effect, Open Loop Bidirectional 12-PowerWFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Series ACS70331
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing ±2.5A
Number of Channels 1
Output Voltage
Sensitivity 400mV/A
Frequency DC ~ 1MHz
Linearity ±0.2%
Accuracy ±2%
Voltage - Supply 3V ~ 4.5V
Response Time 535ns
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 12-PowerWFQFN
Supplier Device Package 12-QFN (3x3)
Base Product Number ACS703
Other Names 620-1889-6,620-1889-1,620-1889-2
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235504-ACS70331EESATR-2P5B3
Ultra Librarian 3D Model Ultra Librarian ACS70331EESATR-2P5B3 CAD Model

Description

The Allegro MicroSystems ACS70331EESATR-2P5B3 is a hall effect current sensor designed for measuring AC/DC current.

  • Polarization: Bidirectional
  • Sensitivity: 400mV/A
  • Current Sensing: ±2.5A
  • Linearity: ±0.2%
  • Accuracy: ±2%
  • Response Time: 535ns
  • Frequency Range: DC to 1MHz
  • Voltage Supply: 3V to 4.5V
  • Current Supply: 6mA (Maximum)
  • Package: 12-QFN (3x3)

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0455 $52.5915
31+ $3.3194 $102.9014
47+ $3.2157 $151.1379
65+ $3.1119 $202.2735
84+ $3.0082 $252.6888
112+ $2.6970 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,678 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess