EN
  • EN
  • DE

TMCS1100A3QDRQ1

Part No TMCS1100A3QDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A3QDRQ1CT,296-TMCS1100A3QDRQ1TR,296-TMCS1100A3QDRQ1DKR
Standard Package 2,500
Win Source Part Number 1130636-TMCS1100A3QDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1100A3QDRQ1 CAD Model

Description

The TMCS1100A3QDRQ1 is a high-precision, isolated Hall-effect current sensor from Texas Instruments that offers an array of features designed for a variety of applications in the automotive and industrial sectors. This sensor is part of the TMCS1100 series, which is renowned for its accuracy, reliability, and ease of use.

Key Features:

  • Galvanic Isolation: The sensor provides galvanic isolation of up to 3 kV RMS, which ensures that the high-voltage system is electrically separated from the low-voltage system. This is critical for safety in automotive applications.
  • High Accuracy: With an accuracy of 1%, the TMCS1100A3QDRQ1 delivers precise current measurements, which is essential for monitoring and controlling electrical systems effectively.
  • Zero-Drift Hall Sensor: The zero-drift architecture of the Hall sensor ensures stability over time and temperature, which contributes to the device's high accuracy and reliability.
  • Wide Operating Temperature Range: The device operates over a wide temperature range from -40°C to 125°C, making it suitable for harsh environmental conditions.
  • Automotive Qualified: This sensor is AEC-Q100 qualified, indicating it meets the stringent requirements of automotive applications.
  • Low Power Consumption: It is designed for energy efficiency, which is particularly important in battery-powered systems.
  • Output Options: The sensor offers a proportional analog output that can be easily interfaced with analog-to-digital converters for further signal processing.

Applications:

The TMCS1100A3QDRQ1 is versatile and can be used in a wide range of applications including:

  • Electric and hybrid electric vehicle systems
  • Motor control in industrial automation
  • Power management systems
  • Battery management systems
  • Inverters and power supplies

With its robust design and high-performance features, the TMCS1100A3QDRQ1 is an ideal choice for designers seeking a reliable current sensing solution. Texas Instruments' commitment to quality ensures that this sensor will deliver consistent performance for the most demanding applications.

You May Also Be Interested in

LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC / Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Lowest to $67.6315
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $15.0000
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Tamura
SENSOR CURRENT HALL 50A AC/DC / Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Lowest to $13.0909
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC
Lowest to $17.6890
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $6.2086
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Lowest to $6.4473

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2263 $50.7156
29+ $3.4677 $100.5633
45+ $3.3594 $151.1730
62+ $3.2510 $201.5620
80+ $3.1426 $251.4080
107+ $2.8176 $301.4832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess