EN
  • EN
  • DE

TM4C123GH6PZIR

Part No TM4C123GH6PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1023862-TM4C123GH6PZIR
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PZIR CAD Model

Description

Product Overview: TM4C123GH6PZIR

The TM4C123GH6PZIR is a high-performance microcontroller from Texas Instruments that is part of the Tiva™ C Series. Designed to cater to a wide range of applications, this microcontroller is well-suited for industrial control, automotive systems, home appliances, and portable electronics.

Key Features:

  • Core: The TM4C123GH6PZIR is built around a 32-bit ARM® Cortex™-M4F CPU which operates at a frequency of up to 80 MHz. The Cortex-M4F core includes a floating-point unit (FPU) that supports single-precision digital signal processing and SIMD instructions for efficient mathematical computations.
  • Memory: It comes with a generous memory capacity, including 256KB of Flash memory for program storage and 32KB of SRAM for data, which can be vital for real-time applications.
  • Connectivity: This microcontroller offers a range of communication features such as USB 2.0 Device/Host/OTG, UARTs, SSI/SPI, I2C, and CAN for versatile connectivity options.
  • Digital and Analog Peripherals: It is equipped with a variety of peripherals including General-Purpose Timers, a 12-bit ADC with up to 24 channels, and motion control PWMs which are essential for complex control applications.
  • Advanced Hibernation Module: The device supports an advanced hibernation module for energy-saving during idle periods, making it an ideal choice for battery-powered applications.

Robust Design:

The TM4C123GH6PZIR is designed with industrial-grade reliability in mind. It operates over an extended temperature range and includes a variety of safety features such as hardware lockout protection and a watchdog timer to ensure stable operation in harsh environments.

Development Support:

Developers can take advantage of the comprehensive development tools offered by Texas Instruments, including the TivaWare™ software suite which provides a full-featured peripheral driver library and example code to accelerate the development process. Additionally, the microcontroller is supported by a wide range of development boards and kits, simplifying prototyping and testing.

Applications:

The versatility of the TM4C123GH6PZIR makes it an excellent choice for a multitude of applications, such as industrial automation, motor control, medical devices, and IoT endpoints, where performance, connectivity, and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9566 $54.5226
25+ $4.0670 $101.6750
39+ $3.9399 $153.6561
53+ $3.8128 $202.0784
68+ $3.6857 $250.6276
91+ $3.3044 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,242 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess