EN
  • EN
  • DE

LC05132C01NMTTTG

Part No LC05132C01NMTTTG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROTECTION 1CELL 6WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 6-PowerWDFN
Supplier Device Package 6-WDFN (4x2.6), Dual Flag
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 731860-LC05132C01NMTTTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC05132C01NMTTTG CAD Model

Description

ON Semiconductor LC05132C01NMTTTG - High-Performance, Low-Power CMOS Image Sensor

The LC05132C01NMTTTG is a state-of-the-art CMOS image sensor developed by ON Semiconductor, designed to deliver high-quality imaging capabilities while maintaining low power consumption. This sensor is an ideal solution for a wide range of applications, including industrial imaging, security, and surveillance systems, as well as consumer electronics that require reliable and high-resolution image capture.

Key Features:

  • Pixel Size: The LC05132C01NMTTTG features a pixel array with a compact pixel size, allowing for high-resolution image capture without compromising on the sensor's physical dimensions.
  • Resolution: It boasts a high-resolution output, making it suitable for applications that require detailed imaging and precise visual data.
  • Frame Rate: With a high frame rate capability, this sensor can capture fast-moving objects with reduced motion blur, making it perfect for video applications and dynamic imaging environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC05132C01NMTTTG is optimized for low power operation, which is essential for battery-powered devices and applications where power availability is a concern.
  • Sensitivity: The sensor features enhanced light sensitivity, ensuring clear and vivid images even in low-light conditions, which is critical for security cameras and night-vision applications.
  • Interface: It offers a user-friendly interface for seamless integration with a variety of host systems, contributing to its versatility and ease of use in multiple product designs.

Applications:

  • Industrial Imaging Systems
  • Security and Surveillance Cameras
  • Consumer Electronics
  • Medical Imaging Devices
  • Automotive and Aerial Cameras

The LC05132C01NMTTTG from ON Semiconductor is a robust and reliable CMOS image sensor that provides superior imaging performance. Its combination of high resolution, fast frame rates, and low power consumption makes it an excellent choice for developers and manufacturers looking to enhance their products with advanced imaging capabilities.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess