EN
  • EN
  • DE

TM4C1231H6PGEIR

Part No TM4C1231H6PGEIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797190-TM4C1231H6PGEIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1231H6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PGEIR CAD Model

Description

The TM4C1231H6PGEIR is a high-performance microcontroller from Texas Instruments, designed to meet the demanding requirements of embedded control applications. This device is part of the Tiva™ C Series, which is renowned for its robust architecture, rich set of peripherals, and its ability to provide a cost-effective solution for a wide range of applications.

Key Features

  • Core: The TM4C1231H6PGEIR is built around a 32-bit ARM® Cortex™-M4 core with a floating-point unit (FPU), providing efficient computation and precise control for embedded applications.
  • Memory: It comes with 256KB of flash memory and 32KB of SRAM, ensuring ample space for program storage and efficient data handling.
  • Speed: The microcontroller operates at a frequency of up to 80 MHz, delivering high performance and responsiveness.
  • I/O and Peripherals: It offers a variety of peripherals including GPIOs, UARTs, SPI, I2C, PWM outputs, and analog-to-digital converters (ADCs), making it highly versatile for interfacing with various external devices.
  • Connectivity: With integrated CAN, USB, and Ethernet modules, this microcontroller facilitates communication with networks and other devices, enabling IoT capabilities.
  • Power Efficiency: The TM4C1231H6PGEIR is designed for low-power operation, featuring multiple power-saving modes to extend the life of battery-powered devices.
  • Temperature Range: It is rated for industrial temperature ranges (-40°C to 85°C), ensuring reliable operation under harsh conditions.
  • Packaging: The microcontroller is available in a 144-pin LQFP package, which is suitable for space-constrained applications.

Applications

The TM4C1231H6PGEIR is ideal for a broad array of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable medical devices. Its robust feature set and connectivity options make it a go-to choice for engineers looking for a reliable microcontroller that can handle complex tasks while maintaining cost-effectiveness.

Quality and Reliability

As with all Texas Instruments products, the TM4C1231H6PGEIR is manufactured to the highest quality standards, ensuring reliability and performance in the field. Its extended temperature range and power efficiency make it a durable choice for demanding industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5969 $58.7907
7+ $16.0795 $112.5565
10+ $15.5770 $155.7700
14+ $15.0745 $211.0430
18+ $14.5720 $262.2960
23+ $13.0646 $300.4858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,083 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess