EN
  • EN
  • DE

TLV9024RTER

Part No TLV9024RTER
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description HIGH-PERFORMANCE QUAD LOW-VOLTAG / Comparator General Purpose Open-Drain, Rail-to-Rail 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 100ns
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Mounting Surface Mount
Supplier Device Package 16-WQFN (3x3)
Base Product Number TLV9024
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV9024RTERTR,296-TLV9024RTERDKR,296-TLV9024RTERCT
Standard Package 3,000
Win Source Part Number 1319833-TLV9024RTER
Ultra Librarian 3D Model Ultra Librarian TLV9024RTER CAD Model

Description

The TLV9024RTER from Texas Instruments is a high-performance, quad operational amplifier that is designed to meet a wide range of applications across multiple industries. This op-amp features low-power consumption and a wide bandwidth, making it an ideal choice for battery-powered devices, consumer electronics, and industrial equipment.

Key Features

  • Supply Voltage: The TLV9024RTER operates with a supply voltage range of 2.7V to 5.5V, which is suitable for both single-supply and split-supply operations, providing flexibility in various circuit designs.
  • Low Power Consumption: With its low quiescent current, this op-amp is optimized for power-sensitive applications, ensuring efficient operation and longer battery life in portable devices.
  • Wide Bandwidth: The device offers a bandwidth of 1MHz, which is beneficial for applications requiring good frequency response.
  • Input Offset Voltage: The TLV9024RTER boasts a low input offset voltage, which minimizes error and enhances accuracy in precision applications.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is crucial when operating at low supply voltages.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications that require reliable performance under varying environmental conditions.

Applications

The TLV9024RTER is versatile and can be used in a variety of applications, including:

  • Signal Conditioning
  • Active Filtering
  • Sensor Amplification
  • Audio Processing
  • Data Acquisition Systems
  • Battery-Powered Devices

Package and Quality

This op-amp comes in a compact WQFN-16 package, which is space-efficient for high-density circuit boards. Texas Instruments is known for its commitment to quality, and the TLV9024RTER is no exception, ensuring reliability and performance consistency across batches.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5196 $53.1860
85+ $1.2468 $105.9780
125+ $1.2079 $150.9875
175+ $1.1689 $204.5575
225+ $1.1300 $254.2500
300+ $1.0131 $303.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,109 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess