EN
  • EN
  • DE

TLV9022DGKR

Part No TLV9022DGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA (Typ)
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 100ns
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Surface Mount
Supplier Device Package 8-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV9022DGKRCT,296-TLV9022DGKRDKR,296-TLV9022DGKRTR
Standard Package 2,500
Win Source Part Number 1319538-TLV9022DGKR
Ultra Librarian 3D Model Ultra Librarian TLV9022DGKR CAD Model

Description

Product Overview: Texas Instruments TLV9022DGKR

The Texas Instruments TLV9022DGKR is a precision operational amplifier that offers a perfect blend of performance and power efficiency. This op-amp is designed to cater to a wide range of applications, from industrial and automotive to consumer electronics. The TLV9022DGKR is housed in an 8-pin VSSOP package, which is ideal for space-constrained applications.

Key Features

  • Dual-Channel: This op-amp features two independent channels, making it suitable for stereo audio applications or dual-signal processing tasks.
  • Low Power Consumption: With a quiescent current of just 150 µA per channel, the TLV9022DGKR is optimized for battery-powered devices and energy-saving applications.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • High Gain Bandwidth Product: The device boasts a 1-MHz gain bandwidth product, providing sufficient bandwidth for a broad array of audio and signal processing applications.
  • Low Input Bias Current: The TLV9022DGKR has a low input bias current, enhancing its performance in precision applications.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in feedback loop configurations.
  • Extended Temperature Range: The operational amplifier can operate over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The TLV9022DGKR is versatile and can be used in a variety of applications, including:

  • Active filters and sensor signal conditioning
  • Medical instrumentation
  • Automotive infotainment and body control modules
  • Portable and battery-operated devices
  • Audio amplifiers and audio signal processing
  • Industrial measurement and automation

In summary, the Texas Instruments TLV9022DGKR operational amplifier is a highly reliable and efficient solution for designers looking for a dual-channel op-amp with low power consumption and robust performance across a range of operating conditions.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3789 $55.1560
90+ $1.1314 $101.8260
140+ $1.0961 $153.4540
190+ $1.0607 $201.5330
245+ $1.0254 $251.2230
330+ $0.9193 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess