EN
  • EN
  • DE

TLV7044PWR

Part No TLV7044PWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD NANOPOWER, SMALL SIZE COMPA / Comparator General Purpose Open-Drain, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 33mA @ 5V
Current - Quiescent (Max) 750nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 25mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 14-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7044PWRTR,296-TLV7044PWRCT,296-TLV7044PWRDKR
Standard Package 2,000
Win Source Part Number 1319864-TLV7044PWR
Ultra Librarian 3D Model Ultra Librarian TLV7044PWR CAD Model

Description

Overview of Texas Instruments TLV7044PWR

The Texas Instruments TLV7044PWR is a high-performance, low-power operational amplifier that is designed to meet the needs of various applications requiring efficient power consumption and precision. This device is part of TI's TLV704x family, which is renowned for its excellent balance of power and performance. The TLV7044PWR is particularly suitable for battery-powered systems, portable devices, and other applications where power efficiency is crucial.

Key Features

  • Low Quiescent Current: The TLV7044PWR boasts a remarkably low quiescent current, making it an ideal choice for power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power rails and allowing for flexible design options.
  • High Precision: Precision performance is guaranteed with the TLV7044PWR, as it features low input offset voltage and drift over temperature, ensuring accurate measurements and stable operation.
  • Robust Design: The device is designed to be robust, with built-in ESD protection and the ability to operate over a wide temperature range, making it suitable for industrial and automotive environments.
  • Rail-to-Rail Output: With its rail-to-rail output capability, the TLV7044PWR can drive loads effectively and make full use of the supply voltage range.

Applications

The TLV7044PWR's combination of low power consumption and high precision makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Sensor signal conditioning
  • Power supply control
  • Analog filters
  • Automotive electronics

Packaging and Availability

The TLV7044PWR is available in a compact TSSOP-14 package, which is ideal for space-constrained applications. Texas Instruments ensures the availability of this product across various distributors, making it accessible for designers and manufacturers around the globe.

In conclusion, the Texas Instruments TLV7044PWR operational amplifier is a versatile and efficient solution for a wide range of applications where power efficiency and precision are paramount. Its robust design and comprehensive feature set make it a reliable and preferred choice for designers looking to optimize their system performance.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7830 $53.4900
70+ $1.4630 $102.4100
110+ $1.4173 $155.9030
150+ $1.3716 $205.7400
190+ $1.3259 $251.9210
255+ $1.1887 $303.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,615 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess