EN
  • EN
  • DE

SN65DP159RGZR

Part No SN65DP159RGZR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a, HDMI 2.0b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 65DP159
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845440-SN65DP159RGZR
Ultra Librarian 3D Model Ultra Librarian SN65DP159RGZR CAD Model

Description

Product Overview: SN65DP159RGZR from Texas Instruments

The SN65DP159RGZR is a robust and high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a Retimer that is specifically engineered to enhance signal quality and extend the reach of high-speed data streams. It's a critical component in the realm of digital communication, particularly for applications that demand high data throughput and signal integrity over long distances or through noisy environments.

Key Features

  • Signal Retiming: The SN65DP159RGZR employs advanced signal processing to clean, reshape, and retime data streams, effectively reducing bit error rates (BER) and improving overall signal quality.
  • High Data Rate Support: This device supports data rates up to 6 Gbps, making it suitable for high-bandwidth applications such as 4K video transmission and high-speed data channels.
  • Dual-Mode Functionality: It operates in dual-mode, compatible with both DisplayPort (DP) and High-Definition Multimedia Interface (HDMI) standards, providing versatility in various multimedia and display applications.
  • Adaptive Equalization: Built-in adaptive equalization helps to compensate for signal loss over long cable runs, maintaining signal integrity and performance.
  • Low Power Consumption: Designed for efficiency, the SN65DP159RGZR minimizes power consumption, which is crucial for portable and battery-powered devices.
  • Small Form Factor: The device comes in a compact QFN package, making it ideal for space-constrained applications.

Applications

The SN65DP159RGZR is widely used in various applications that require reliable high-speed data transfer, including:

  • 4K and Ultra-High Definition (UHD) video displays
  • Digital signage and video walls
  • Professional video editing and camera systems
  • High-performance computing and data centers
  • Consumer electronics such as gaming consoles and home theater systems

With its advanced features and dual-mode capability, the SN65DP159RGZR from Texas Instruments is an essential component for developers and manufacturers seeking to create products with high-speed digital interfaces. Its ability to maintain signal integrity across challenging transmission scenarios ensures that it remains a go-to solution in the ever-evolving landscape of digital communication technology.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2318 $52.3180
24+ $4.2928 $103.0272
37+ $4.1587 $153.8719
50+ $4.0245 $201.2250
65+ $3.8904 $252.8760
87+ $3.4879 $303.4473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess