EN
  • EN
  • DE

TLV7031DCKT

Part No TLV7031DCKT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description SMALL SIZE, NANO POWER, LOW VOLT / Small Size, nanoPower, Low-Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Maximum) 8mV at 5V
Current - Input Bias (Maximum) 2pA at 5V
Current - Quiescent (Maximum) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Maximum) 3μs (Typ)
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804554-TLV7031DCKT
Ultra Librarian 3D Model Ultra Librarian TLV7031DCKT CAD Model

Description

Product Overview: TLV7031DCKT from Texas Instruments

The TLV7031DCKT is a high-performance, single-channel comparator from Texas Instruments, renowned for its ultra-low power consumption and tiny form factor. Designed for applications where power efficiency and space are critical, this device finds its place in a wide range of products, from portable electronics to industrial monitoring systems.

Key Features

  • Low Power Consumption: The TLV7031DCKT stands out with its minimal power requirements, drawing a quiescent current of just 335 nA. This makes it an ideal choice for battery-powered applications where extending operational life is paramount.
  • Supply Voltage Range: It operates over a broad supply voltage range from 1.6 V to 6.5 V, providing design flexibility across various power supply configurations.
  • Fast Response Time: With a propagation delay of typically 7 µs, the TLV7031DCKT ensures quick response times, which is critical for fast-paced applications that require immediate signal processing.
  • Push-Pull Output: The device features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies design while saving board space.
  • No Phase Reversal: The comparator is engineered to prevent phase reversal, ensuring reliable operation even when the input voltage exceeds the power supply range.

Applications

The TLV7031DCKT is versatile and can be used in a variety of applications. These include:

  • Battery-powered devices
  • Portable medical equipment
  • Energy harvesting systems
  • Window comparators
  • Threshold detectors/sensors
  • Industrial process control

Packaging and Quality

The device is offered in a compact 5-pin SC70 package, which is highly advantageous for space-constrained applications. It is also characterized for operation over the industrial temperature range of -40°C to 125°C, ensuring reliable performance across diverse environmental conditions. Moreover, Texas Instruments is committed to high-quality standards, and the TLV7031DCKT is no exception, meeting stringent quality and reliability requirements.

In conclusion, the TLV7031DCKT from Texas Instruments is a top choice for designers looking for a reliable, low-power comparator that does not compromise on speed or functionality, even in the smallest of devices.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0080 $50.2000
61+ $1.6476 $100.5036
94+ $1.5961 $150.0334
130+ $1.5446 $200.7980
168+ $1.4931 $250.8408
225+ $1.3387 $301.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,120 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess