EN
  • EN
  • DE

TLIN2027DRQ1

Part No TLIN2027DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 20kbps
Voltage - Supply 4V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLIN2027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLIN2027DRQ1TR,296-TLIN2027DRQ1DKR,296-TLIN2027DRQ1CT
Standard Package 2,500
Win Source Part Number 1099792-TLIN2027DRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN2027DRQ1 CAD Model

Description

Product Overview: TLIN2027DRQ1

The TLIN2027DRQ1 is a high-performance, automotive-grade local interconnect network (LIN) transceiver designed by Texas Instruments to meet the stringent requirements of in-vehicle networking applications. This robust component is specifically engineered to facilitate reliable communication in automotive control systems, providing both the physical interface and data transmission capabilities for LIN bus networks.

With its wide operating voltage range and low power consumption, the TLIN2027DRQ1 is optimized for use in a variety of automotive environments, including body control modules, sensor interfaces, and actuator drives. The device supports LIN protocol specifications 1.3, 2.0, 2.1, and SAE J2602, making it a versatile choice for system designers looking to implement a standard-compliant LIN network.

The TLIN2027DRQ1 offers exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring that it can withstand the harsh electrical disturbances commonly encountered in automotive settings. It also features a dominant time-out function to prevent bus-lockup situations, further enhancing the reliability of the communication network.

Key features of the TLIN2027DRQ1 include:

  • Automotive AEC-Q100 qualified for high reliability
  • Wide operating voltage range (4.5V to 27V) accommodating various battery conditions
  • Low current consumption contributing to energy efficiency
  • Integrated slope control to reduce RFI and EMI emissions
  • Thermal shutdown and protection features for device and system safety
  • Robust ESD protection for enhanced durability
  • Wake-up and interrupt functionality for advanced system control
  • Available in an 8-pin SOIC package, ideal for space-constrained applications

The TLIN2027DRQ1's commitment to quality and performance makes it an ideal LIN transceiver solution for automotive manufacturers who require a reliable and efficient communication network. By choosing the TLIN2027DRQ1, designers can ensure their automotive systems meet the high standards of safety, durability, and functionality demanded by the industry.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8928 $56.7840
65+ $1.5531 $100.9515
100+ $1.5046 $150.4600
140+ $1.4560 $203.8400
180+ $1.4075 $253.3500
240+ $1.2619 $302.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess