EN
  • EN
  • DE

A30QS1000-128

Part No A30QS1000-128
Manufacturer Mersen
Catalog Custom Parts (0 - A)
Description Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1158196-A30QS1000-128
Categories Custom Parts
Manufacturer Mersen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A30QS1000-128 CAD Model

Description

The A30QS1000-128 is a Class CC Time-Delay Fuse manufactured by Mersen. These fuses are specifically designed to provide robust overcurrent protection for a wide range of applications, particularly those involving inductive loads such as motors, transformers, and solenoids. The time-delay characteristic allows for brief overloads, such as motor starting currents, without causing nuisance tripping, while still providing reliable protection against sustained overcurrents and short circuits.

Applications

  • Motor Protection: Provides overload and short-circuit protection for electric motors in industrial equipment, HVAC systems, and pumps.
  • Transformer Protection: Protects transformers from damage due to overloads and faults in power distribution systems.
  • Solenoid Protection: Safeguards solenoids used in control systems, valves, and other electromechanical devices.
  • Industrial Control Panels: Used in control panels to protect circuits and components from overcurrent conditions.
  • HVAC Systems: Protects motors, transformers, and control circuits in heating, ventilation, and air conditioning equipment.

Features

  • Class CC Time-Delay: Provides time-delay characteristics to prevent nuisance tripping on temporary overloads.
  • High Interrupting Rating: Capable of safely interrupting high fault currents, ensuring equipment protection.
  • Compact Size: Allows for easy installation in space-constrained applications.
  • Voltage Rating: Designed for use in circuits with specific voltage ratings. (Research to find exact voltage rating)
  • Durable Construction: Built to withstand harsh industrial environments.

Benefits

  • Enhanced Equipment Protection: Prevents damage to motors, transformers, and other equipment due to overcurrents.
  • Reduced Downtime: Minimizes downtime by preventing nuisance tripping and equipment failures.
  • Improved Safety: Protects personnel and equipment from hazards associated with overcurrent conditions.
  • Reliable Performance: Provides consistent and reliable overcurrent protection.
  • Easy Installation: Simple to install and replace, reducing maintenance time.

Additional Details

The A30QS1000-128 fuse is typically constructed with a robust body material to withstand vibration and shock. Its time-delay characteristic is achieved through careful selection of the fuse element material and dimensions. The interrupting rating is a critical specification that indicates the maximum fault current the fuse can safely interrupt without rupturing or causing damage to the surrounding equipment. Specific voltage ratings must be observed to ensure proper operation and safety. Proper fuse selection involves considering the load current, inrush current, and voltage rating of the circuit being protected. The A30QS series are commonly used in industrial and commercial applications where reliable overcurrent protection is essential. Consult manufacturer documentation for precise specifications, including voltage rating, interrupting rating, and time-current characteristics.

You May Also Be Interested in

Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Panjit
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Microchip Technology
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess