EN
  • EN
  • DE

ISO7762QDBQQ1

Part No ISO7762QDBQQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH 16SSOP / CAN Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7762
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336836-ISO7762QDBQQ1
Ultra Librarian 3D Model Ultra Librarian ISO7762QDBQQ1 CAD Model

Description

Product Overview: ISO7762QDBQQ1

The ISO7762QDBQQ1 is a state-of-the-art, high-speed, six-channel digital isolator manufactured by Texas Instruments. This robust component is designed to provide outstanding electrical isolation for sensitive electronic equipment. With a commitment to ensuring signal integrity and operational safety, the ISO7762QDBQQ1 serves as a critical component in a wide range of applications, from industrial automation systems to medical equipment.

Key Features

  • High Isolation Voltage: The device offers an impressive isolation voltage of 5000 Vrms for 1 minute, providing a high degree of protection against high-voltage spikes and surges.
  • Robust Data Rates: It supports data rates up to 100 Mbps, ensuring that high-speed data can be transmitted without compromise.
  • Low Power Consumption: With energy efficiency in mind, the ISO7762QDBQQ1 is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • Channel Configuration: The six isolation channels are configured as four forward and two reverse-direction channels, providing flexibility in interfacing with different types of digital signals.
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the ISO7762QDBQQ1 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with stringent isolation requirements
  • Renewable energy systems
  • Data communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7762QDBQQ1 is no exception. It is designed to meet or exceed stringent industry standards, ensuring long-term reliability and performance. This product is available in a compact, surface-mount 16-pin SOIC package, making it easy to integrate into a variety of circuit designs.

Environmental Compliance

The ISO7762QDBQQ1 complies with RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly. Texas Instruments is dedicated to providing products that not only meet customers' technical requirements but also contribute to a sustainable future.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7200 $51.4800
22+ $4.6934 $103.2548
33+ $4.5467 $150.0411
46+ $4.4000 $202.4000
59+ $4.2534 $250.9506
79+ $3.8134 $301.2586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,959 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess