EN
  • EN
  • DE

TLV3402CDRG4

Part No TLV3402CDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL NANOPWR COMP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109425-TLV3402CDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3402CDRG4 CAD Model

Description

Product Overview: TLV3402CDRG4 by Texas Instruments

The TLV3402CDRG4 is a cutting-edge, low-power, dual-channel comparator from Texas Instruments, renowned for its precision and reliability in a wide range of electronic applications. This high-performance component is designed to operate over a broad voltage range, making it an ideal choice for battery-operated systems, portable devices, and other power-sensitive applications.

Key Features

  • Wide Supply Voltage Range: The TLV3402CDRG4 operates from a 2.7V to 6V supply voltage range, allowing it to function in diverse power environments and be compatible with various logic levels.
  • Low Power Consumption: With a typical quiescent current of just 1 µA per channel, this comparator is optimized for low-power applications, helping to extend battery life and reduce energy costs.
  • Push-Pull Outputs: The device features push-pull outputs that directly interface with TTL and CMOS logic, eliminating the need for external pull-up resistors and simplifying circuit design.
  • Fast Response Time: The TLV3402CDRG4 boasts a fast response time, ensuring quick and accurate signal comparisons, which is critical for time-sensitive applications.
  • Dual Comparator Channels: With two independent comparator channels, the device can handle multiple signal comparisons simultaneously, offering design flexibility and increased functionality.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The TLV3402CDRG4 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Window comparators
  • Voltage level detection
  • Energy management systems
  • Signal conditioning

Packaging and Quality

Encased in an 8-pin small outline integrated circuit (SOIC) package, the TLV3402CDRG4 is designed for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that each component meets rigorous industry standards for performance and longevity.

With its combination of features, the TLV3402CDRG4 from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and functionality of their electronic systems.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6268 $52.5360
47+ $2.1554 $101.3038
72+ $2.0880 $150.3360
99+ $2.0207 $200.0493
128+ $1.9533 $250.0224
172+ $1.7512 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess