EN
  • EN
  • DE
  • IT

02400120P

Part No 02400120P
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Accessories
Description DIODE MINI 1.5A 400V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Package Bulk
Product Status Active
Accessory Type Mini® Diode, Blade
For Use With/Related Products Automotive
Packaging Bulk
Part Status Active
Accessory Type Mini® Diode, Blade
For Use With/Related Products Automotive
Ultra Librarian 3D Model Ultra Librarian 02400120P CAD Model

Description

Operating Temp.: -40˚C to +85˚C

Power Rating: 1/4 W Max Body

Material: Thermoplastic

Term. Material: C.R.S. (Ni/Zn Plated)

Term. Retention: 25 N

You May Also Be Interested in

Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $8.1937
Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.8835
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $149.6333
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Schurter Inc.
PUSH ON CAP 5X20
Need more? Email Us
Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us
Littelfuse Inc.
FUSEHOLDER KNOB 3AG FINGERGRIP
Lowest to $5.1735
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.5044
Eaton Bussmann
MAIN ENCLOSURE ASSEMBLY
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess