EN
  • EN
  • DE
  • IT

SY88147DLKG-TR

Part No SY88147DLKG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88147
Other Names SY88147DLKG TR,SY88147DLKGTR,SY88147DLKG TR,SY88147DLKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260410-SY88147DLKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88147DLKG-TR CAD Model

Description

Microchip Technology's SY88147DLKG-TR: A Versatile Optical Networking Solution

The SY88147DLKG-TR from Microchip Technology is a cutting-edge solution designed to enhance the performance and reliability of optical networking applications. This high-speed, low-power limiting post amplifier is engineered to meet the stringent requirements of fast-paced data communication networks.

Key Features:

  • Data Rate Flexibility: The SY88147DLKG-TR supports a wide range of data rates, making it versatile for various applications, from 1Gbps to 12.5Gbps. Its ability to adapt to different speeds allows it to be used in a variety of network configurations and systems.
  • Signal Integrity: With its limiting post amplifier functionality, the device ensures that signals are clean and undistorted as they pass through the network, which is crucial for maintaining high-quality data transmission.
  • Low Power Consumption: Designed for energy efficiency, the SY88147DLKG-TR operates with low power consumption, which not only saves energy but also reduces the thermal footprint of the system it is integrated into.
  • Programmable Features: It includes programmable functions such as loss-of-signal (LOS) detection threshold and output amplitude, providing designers with the flexibility to tailor the device to specific application requirements.
  • Compatibility: The SY88147DLKG-TR is compatible with various fiber optic standards, including Ethernet, Fibre Channel, and SONET/SDH, ensuring seamless integration into existing networking infrastructures.

Applications:

The versatility of the SY88147DLKG-TR makes it ideal for use in a range of optical network applications, including:

  • High-speed data communications
  • Networking switches and routers
  • Fiber-to-the-home (FTTH) systems
  • Metro and long-haul network infrastructures
  • Storage area networks (SANs)

With its robust feature set and adaptability, the SY88147DLKG-TR from Microchip Technology is a top-tier component for developers looking to push the boundaries of optical networking technology. Whether it's for high-speed data centers, enterprise networking, or telecommunications infrastructure, this device is engineered to provide reliable performance in the most demanding environments.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess