EN
  • EN
  • DE

TLV3201AIDCKT

Part No TLV3201AIDCKT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 40-ns, microPOWER, Push-Pull Output Comparators | IC COMPARATOR RRI SGL SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.005μA at 5V
Current - Quiescent (Maximum) 40μA
CMRR, PSRR 70db CMRR, 85db PSRR
Propagation Delay (Maximum) 50ns
Hysteresis 1.2mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number TLV3201
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1270340-TLV3201AIDCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3201AIDCKT CAD Model

Description

TLV3201AIDCKT - Texas Instruments

The TLV3201AIDCKT is a highly-efficient, single-channel comparator from Texas Instruments, renowned for its speed, precision, and low power consumption. This advanced comparator is part of the TLV3201 family and is designed to operate over a wide range of supply voltages, from 2.7V to 5.5V, making it an ideal choice for a variety of applications across different industries.

Key Features:

  • High Speed: With a fast response time, the TLV3201AIDCKT can switch from low to high and back again in mere nanoseconds, providing rapid signal processing capabilities essential for high-speed systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Push-Pull Outputs: The comparator features push-pull outputs that eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • Versatile Power Supply Range: Its wide operating voltage range allows for flexibility in design, accommodating various logic levels and interfacing with both analog and digital circuits.
  • Small Package Size: Housed in a compact, 6-pin SC70 package, the TLV3201AIDCKT is designed for space-constrained applications.

Applications:

The TLV3201AIDCKT is highly versatile and can be used in a multitude of applications. It is particularly suited for:

  • Portable and battery-operated devices
  • Threshold detection and level shifting
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Industrial and automotive electronics
  • Signal waveform analysis

With its exceptional performance and reliability, the TLV3201AIDCKT from Texas Instruments stands out as a top choice for designers and engineers looking for a comparator that delivers both speed and efficiency. Whether it's for consumer electronics, medical devices, or industrial automation, this component ensures precision and durability in a wide range of operating conditions.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5179 $51.7900
240+ $0.4249 $101.9760
365+ $0.4117 $150.2705
505+ $0.3984 $201.1920
650+ $0.3851 $250.3150
870+ $0.3453 $300.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,050 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess