EN
  • EN
  • DE
  • IT

CAT4101TV-T75

Part No CAT4101TV-T75
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description 1 A Constant-Current LED Driver with PWM Dimming
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 25V
Output Current per Channel 1A
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package TO-263-5
Win Source Part Number 1159050-CAT4101TV-T75
Manufacturer Homepage www.onsemi.com
Family Name CAT4101
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting
Ultra Librarian 3D Model Ultra Librarian CAT4101TV-T75 CAD Model

Description

ON Semiconductor CAT4101TV-T75 LED Driver IC

The CAT4101TV-T75 from ON Semiconductor is a high-efficiency constant current LED driver designed to provide a reliable and robust lighting solution for a variety of applications. This versatile driver IC is suitable for powering high-brightness LEDs and can be used in automotive lighting, architectural lighting, display backlighting, and general illumination products.

The device operates over a wide input voltage range and can deliver up to 1A of continuous output current to a single LED or multiple LEDs connected in series. This ensures consistent brightness and performance across the LED array. The CAT4101TV-T75 features a low dropout operation, which makes it ideal for applications where input voltage is slightly above the LED voltage, maximizing the efficiency of the system.

One of the key benefits of the CAT4101TV-T75 is its thermal protection feature, which safeguards the device and the LEDs from overheating. The built-in over-temperature protection automatically reduces the output current when the junction temperature exceeds a safe threshold, thus prolonging the life of the LEDs and maintaining system reliability.

The device also includes a dimming control input that accepts both PWM (Pulse Width Modulation) and DC voltage, providing designers with flexibility in controlling the brightness of the LEDs. This feature is particularly useful for applications that require variable light intensity, such as mood lighting or adaptive automotive headlamps.

With its small footprint and minimal external component requirements, the CAT4101TV-T75 simplifies the design process and reduces the overall system cost. The device is available in a thermally enhanced 5-lead TO-220 package, which ensures efficient heat dissipation and stable operation even under high power conditions.

In summary, the ON Semiconductor CAT4101TV-T75 LED driver IC offers a high-performance, adaptable, and cost-effective solution for driving high-brightness LEDs with precision and efficiency. Its robust design and advanced features make it an excellent choice for a wide range of lighting applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH DOWN MODE HIGH POWER WHITE LED DRIVER
Lowest to $4.2019
NXP / Nexperia
Lowest to $7.3050
Micrel
Lowest to $22.0844
Toshiba Semiconductor and Storage
Lowest to $0.7917
Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.2953
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.5485
Texas Instruments
Lowest to $0.8411
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8073 $57.6146
5+ $23.6367 $118.1835
7+ $22.8981 $160.2867
10+ $22.1594 $221.5940
12+ $21.4208 $257.0496
16+ $19.2049 $307.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,483 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess