EN
  • EN
  • DE

TLV3201AIDCKR

Part No TLV3201AIDCKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR RRI SGL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.005μA @ 5V
Current - Quiescent (Max) 40μA
CMRR, PSRR (Typ) 70db CMRR, 85db PSRR
Propagation Delay (Max) 50ns
Hysteresis 1.2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033008-TLV3201AIDCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3201AIDCKR CAD Model

Description

Product Overview: TLV3201AIDCKR from Texas Instruments

The TLV3201AIDCKR is a high-performance, single-channel comparator from Texas Instruments, renowned for its precision and speed. This component is designed to operate over a wide range of supply voltages and is suitable for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Supply Voltage Range: The TLV3201AIDCKR operates on a supply voltage ranging from 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 40µA, this comparator is an excellent choice for battery-powered and low-power applications.
  • High-Speed Operation: It boasts a fast response time with a propagation delay of typically 4.5µs, ensuring quick and accurate signal processing.
  • Push-Pull Output: The TLV3201AIDCKR features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Input Offset Voltage: The device maintains a low input offset voltage, which enhances the accuracy of the system.

Applications

The TLV3201AIDCKR is suitable for a wide array of applications due to its high speed and low power consumption. It is commonly found in:

  • Portable and battery-powered devices
  • Threshold detectors and system monitoring
  • Signal conditioning circuits
  • Zero-crossing detectors
  • Window comparators

Package and Quality

This comparator is offered in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications. The TLV3201AIDCKR is also characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environmental conditions. Moreover, it complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Conclusion

The TLV3201AIDCKR by Texas Instruments is a top choice for designers looking for a reliable, high-speed comparator that does not compromise on power efficiency. Its wide supply voltage range, low power consumption, and fast response time make it adaptable to various applications, while its small package size enables it to fit into compact designs. With its robust performance and environmental compliance, the TLV3201AIDCKR stands out as a valuable component in any electronic system requiring precise voltage comparison.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8926 $53.5560
140+ $0.7324 $102.5360
215+ $0.7095 $152.5425
295+ $0.6866 $202.5470
380+ $0.6638 $252.2440
505+ $0.5951 $300.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,180 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess