EN
  • EN
  • DE

HDX955FBK4DGM

Part No HDX955FBK4DGM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom II X4 955
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952706-HDX955FBK4DGM
Series *
Ultra Librarian 3D Model Ultra Librarian HDX955FBK4DGM CAD Model

Description

The HDX955FBK4DGM is a desktop processor from Advanced Micro Devices (AMD), known as the Phenom II X4 955 Black Edition. This quad-core processor is designed for desktop computers, offering unlocked clock multiplier for easy overclocking. It provides a balance of performance for gaming, multimedia, and general computing tasks.

Applications

  • Gaming: Suitable for gaming rigs, especially when overclocked to achieve higher frame rates.
  • Multimedia Production: Used in video editing and graphic design workstations, benefiting from the quad-core architecture.
  • General Desktop Computing: Applied in desktop computers for everyday tasks like web browsing, document editing, and running office applications.
  • Home Entertainment: Integrated into home theater PCs (HTPCs) for playback of high-definition video and audio.
  • Enthusiast Systems: Popular among PC enthusiasts who enjoy tweaking and optimizing their systems for maximum performance.

Features

  • Quad-Core Architecture: Features four processing cores for parallel processing and improved multitasking capabilities.
  • Black Edition: Unlocked clock multiplier allows for easy overclocking, enabling users to increase the processor's clock speed beyond its default setting.
  • AMD64 Technology: Supports 64-bit computing, enhancing performance with 64-bit operating systems and applications.
  • HyperTransport Technology: Provides a high-bandwidth interconnect between the processor and other system components.
  • Cool'n'Quiet Technology: Incorporates power management features to reduce energy consumption and noise when the processor is not under heavy load.

Benefits

  • Enhanced Gaming Performance: Delivers smooth gameplay in modern video games, especially when overclocked.
  • Improved Multitasking: Quad-core architecture enables efficient handling of multiple applications simultaneously.
  • Overclocking Potential: Unlocked clock multiplier allows for easy overclocking, providing users with the ability to boost performance beyond the default settings.
  • Efficient Power Management: Cool'n'Quiet Technology helps reduce energy consumption and noise levels during idle or low-load operation.
  • Cost-Effective Solution: Offers a balance of performance and affordability, making it a popular choice for budget-conscious consumers and PC enthusiasts.

Additional Details

The HDX955FBK4DGM desktop processor from AMD is a solid choice for users looking for a balance of performance and overclocking potential. Its quad-core architecture and unlocked clock multiplier make it well-suited for gaming, multimedia, and general computing tasks. The inclusion of HyperTransport Technology ensures fast and efficient data transfer, while Cool'n'Quiet Technology helps reduce energy consumption and noise levels. The specific clock speed, cache size, and thermal design power (TDP) of the HDX955FBK4DGM can vary depending on the specific revision, so it is important to consult the product datasheet for detailed specifications. This processor is often paired with a dedicated graphics card for optimal gaming performance.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess