EN
  • EN
  • DE

TLV2352IPWLE

Part No TLV2352IPWLE
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL COMPARATOR / Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLV2352
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 371146-TLV2352IPWLE
Ultra Librarian 3D Model Ultra Librarian TLV2352IPWLE CAD Model

Description

The TLV2352IPWLE from Texas Instruments is a high-precision operational amplifier that offers a perfect combination of features for a wide array of applications. This dual-channel op-amp is designed for low-voltage operation, making it ideal for battery-powered devices and portable electronics. With its low power consumption and wide supply voltage range, the TLV2352IPWLE is a versatile component for designers looking to enhance the performance of their circuits.

Key Features:

  • Low Power Consumption: The TLV2352IPWLE is engineered for efficiency, ensuring minimal drain on power sources, which is critical for extending the operational life of battery-powered devices.
  • Wide Supply Voltage Range: This operational amplifier can function across a broad range of supply voltages, from 2.7V to 16V, accommodating various application requirements and simplifying power supply design.
  • Dual Operational Amplifiers: The inclusion of two op-amps in a single package allows for compact circuit designs, saving space on printed circuit boards (PCBs) and reducing overall component count.
  • High Output Drive Capability: The TLV2352IPWLE is capable of delivering a high output current, which is essential for driving heavy loads without the need for additional buffer stages.
  • Low Input Bias Current: This feature ensures accuracy in measurement and sensor applications by minimizing error due to input bias.
  • Robust Industrial Design: The device is designed to operate reliably in challenging industrial environments, with an operational temperature range from -40°C to 85°C.

Applications:

The TLV2352IPWLE is suitable for a variety of applications, including but not limited to signal conditioning, sensor amplification, active filters, and audio processing. Its low power consumption and high accuracy make it an excellent choice for portable medical devices, instrumentation, and power management systems.

Package and Quality:

The TLV2352IPWLE is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which provides a compact footprint while allowing for adequate thermal performance. Texas Instruments ensures high manufacturing standards, providing reliability and performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess