EN
  • EN
  • DE

M12L2561616AA1AM

Part No M12L2561616AA1AM
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829011-M12L2561616AA1AM
Ultra Librarian 3D Model Ultra Librarian M12L2561616AA1AM CAD Model

Description

The M12L2561616AA1AM is a high-performance 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory component is designed for applications requiring fast data access and low power consumption. It operates at standard SDRAM voltages and provides a versatile solution for embedded systems, networking devices, and various consumer electronics.

Applications:

  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, Digital TVs)
  • Industrial Control Systems
  • Gaming Consoles

Features:

  • Capacity: 256Mb (16Mb x 16)
  • Organization: Configured as 16 Meg x 16 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Typically supports clock rates up to 133MHz
  • Power Supply: Operates at standard SDRAM voltage (e.g., 3.3V)
  • Refresh: Auto and Self Refresh modes available
  • Package: Available in various package options including TSOP and BGA
  • Temperature Range: Supports commercial and industrial temperature ranges

Benefits:

  • High Performance: Provides fast data access, improving system responsiveness.
  • Low Power Consumption: Efficient design minimizes power usage, extending battery life in portable devices.
  • Reliability: Designed for stable and reliable operation in demanding environments.
  • Compact Size: Available in compact packages for space-constrained applications.
  • Cost-Effective: Provides a balance of performance and cost.

Additional Details:

The M12L2561616AA1AM uses a synchronous interface to achieve high-speed data transfers. It supports burst read and write operations, allowing for efficient data handling. The chip includes features such as auto-refresh and self-refresh modes to manage power consumption and data retention. Its compatibility with standard SDRAM controllers simplifies integration into existing systems. The precise timings and electrical characteristics can be found in the device datasheet provided by ESMT.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess