EN
  • EN
  • DE

TLV1701QDBVRQ1

Part No TLV1701QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description MICROPOWER COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Comparator General Purpose Open Collector SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV1701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47458-6, TLV1701QDBVRQ1-ND, 296-47458-2, 296-47458-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844008-TLV1701QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV1701QDBVRQ1 CAD Model

Description

The TLV1701QDBVRQ1 is a high-precision automotive comparator designed by Texas Instruments to meet the rigorous demands of the automotive industry. This device is part of Texas Instruments' extensive range of automotive-grade products that are AEC-Q100 qualified, ensuring reliability and performance under the extreme conditions commonly found in automotive applications.

Key Features

  • Single Supply Operation: The TLV1701QDBVRQ1 operates from a single supply voltage ranging from 2.2V to 36V, or from a dual supply of ±1.1V to ±18V, providing flexibility in various automotive electrical environments.
  • Low Input Offset Voltage: With an input offset voltage of just 1mV (typical), this comparator ensures high accuracy in signal detection, essential for critical automotive systems.
  • Open-Drain Output: The device features an open-drain output stage that allows for easy interfacing with other components and provides the option for wired-OR configurations.
  • Robust ESD Protection: It is equipped with an Electrostatic Discharge (ESD) protection circuit, which can withstand up to 4kV Human Body Model (HBM), ensuring durability against electrostatic shocks.
  • Wide Temperature Range: The TLV1701QDBVRQ1 is designed to operate over a broad temperature range from -40°C to +125°C, suitable for harsh automotive environments.
  • Fast Response Time: The device boasts a propagation delay of typically 4µs, facilitating quick response times for real-time automotive applications.

Applications

The TLV1701QDBVRQ1 is ideal for a variety of automotive applications where precision and reliability are paramount. These include:

  • Engine control units (ECUs)
  • Battery management systems
  • Powertrain systems
  • Anti-lock braking systems (ABS)
  • Automotive sensor interfaces
  • Voltage level detection

Package and Availability

The TLV1701QDBVRQ1 is available in a small, surface-mount SOT-23-5 package, which is ideal for space-constrained automotive applications. The device's compact footprint allows for efficient use of board space without sacrificing performance.

For further information, datasheets, and support, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8454 $50.7240
145+ $0.6937 $100.5865
225+ $0.6720 $151.2000
310+ $0.6503 $201.5930
400+ $0.6286 $251.4400
535+ $0.5636 $301.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,287 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess