EN
  • EN
  • DE

TLE2425IDR

Part No TLE2425IDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF GND REF 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Ground Reference (Virtual)
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 4 V to 40 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 113902-TLE2425IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLE2425
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2425IDR CAD Model

Description

The TLE2425IDR from Texas Instruments is a precision voltage reference and regulator designed to offer both high performance and reliability for a wide range of applications. This integrated circuit is part of the TLE2425 series and is particularly well-suited for situations where a precise reference voltage is crucial for the operation of analog circuits.

Key Features

  • Output Voltage: The TLE2425IDR provides a fixed 2.5V output with an impressive accuracy level, making it a reliable reference source for ADCs, DACs, and other precision analog components.
  • Low Dropout Voltage: This device operates with a low dropout voltage, ensuring stable performance even with minimal differences between the input voltage and the output voltage.
  • High Output Current: Capable of sourcing up to 20mA of output current, the TLE2425IDR can drive multiple loads or be used in power-sensitive applications.
  • Temperature Coefficient: It boasts a low temperature coefficient, maintaining output voltage stability over a wide range of operating temperatures.
  • Package: The device comes in a small, surface-mountable SOIC-8 package, making it suitable for space-constrained applications.

Applications

The TLE2425IDR is versatile and can be used in various applications, such as:

  • Battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Portable test equipment
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLE2425IDR is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in critical systems. Whether for industrial, commercial, or high-precision applications, the TLE2425IDR stands as a testament to Texas Instruments' dedication to excellence in voltage reference design.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4508 $51.7620
36+ $2.8314 $101.9304
55+ $2.7430 $150.8650
76+ $2.6545 $201.7420
98+ $2.5660 $251.4680
131+ $2.3006 $301.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess