EN
  • EN
  • DE

MAX6066AEUR-T

Part No MAX6066AEUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 125μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786618-MAX6066AEUR-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6066
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6066AEUR-T CAD Model

Description

Maxim Integrated MAX6066AEUR-T Precision Voltage Reference

The MAX6066AEUR-T from Maxim Integrated is a high-quality, precision voltage reference component designed to offer a stable and accurate reference voltage for a wide range of applications. This device is characterized by its low dropout voltage and excellent temperature stability, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The device provides a precise output voltage of 4.096V, which is ideal for 12-bit and 16-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: Boasting an initial accuracy of ±0.2%, the MAX6066AEUR-T ensures reliable performance in critical applications where precision is paramount.
  • Temperature Coefficient: With a low temperature coefficient of 20ppm/°C (max), the device maintains its accuracy over a wide operating temperature range, making it suitable for use in varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate efficiently with a minimal difference between the supply voltage and the output voltage, enhancing its versatility in low-voltage operations.
  • Stability: The MAX6066AEUR-T is designed to be stable with capacitive loads, ensuring consistent performance and ease of use in a variety of circuit configurations.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The precision and reliability of the MAX6066AEUR-T make it suitable for a diverse range of applications, including:

  • Precision data systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive systems

With its combination of high accuracy, temperature stability, and low power consumption, the MAX6066AEUR-T voltage reference from Maxim Integrated is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8009 $60.8144
38+ $3.1187 $118.5106
58+ $3.0212 $175.2296
80+ $2.9238 $233.9040
103+ $2.8264 $291.1192
137+ $2.5340 $347.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess