Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302848-LT3489EMS8E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3489EMS8E CAD Model

Description

Linear Technology's LT3489EMS8E - A Compact, Efficient DC/DC Converter

The LT3489EMS8E, crafted by Linear Technology, is a highly versatile and efficient DC/DC converter integrated circuit, designed to meet a broad spectrum of power management requirements. This particular model is part of the LT3489 series, which is renowned for its small footprint and high-performance capabilities in energy conversion applications.

Key Features:

  • Adjustable Output Voltage: The LT3489EMS8E allows users to set the output voltage to their desired level, providing flexibility for different voltage requirements.
  • High Efficiency: With its advanced design, this converter offers high efficiency, minimizing power loss during the conversion process and ensuring optimal performance.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Wide Input Voltage Range: The device can operate with an input voltage range suitable for various applications, from single-cell Li-Ion batteries to automotive inputs.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode simplifies the circuit design and reduces the overall component count, saving space and cost.
  • Stable with Ceramic Capacitors: The LT3489EMS8E is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.

Applications:

The LT3489EMS8E is an excellent choice for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive and Industrial Supplies
  • Distributed Power Systems
  • Battery-Powered Devices

Package and Availability:

The device comes in an MSOP-8 package, which is known for its compact size and suitability for space-constrained applications. Its lead-free design also complies with RoHS standards, making it an environmentally friendly option for modern electronic devices.

In conclusion, the LT3489EMS8E from Linear Technology is a powerful, efficient, and versatile solution for DC/DC conversion. Its robust feature set makes it an ideal choice for designers looking to optimize their power management systems across a wide range of industries and applications.

You May Also Be Interested in

National Semiconductor (TI)
SIMPLE SWITCHER 5A Flyback Regulator with
Lowest to $14.2438
ECAD model for LM2588T-12
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1223
ECAD model for MIC2251-1YD5
Texas Instruments
15A High Efficiency Point of Load Synchronous Buck Regulator
Lowest to $11.3493
ECAD model for LM21215MHX
ON Semiconductor
IC REG BUCK 1.233V 600MA 6UMLP
Need more? Email Us
ECAD model for FAN5361UMP123X
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1086
ECAD model for MIC2251YML
National Semiconductor (TI)
Regulated 90mA Buck-Boost Switched Capacitor DC/DC Converter
Lowest to $20.8167
ECAD model for LM3354MM-5.0
Semtech Corporation
3A EcoSpeedTM Synchronous Step-Down Regulator with Automatic Power Save
Lowest to $3.6234
ECAD model for SC173A
Micrel
4MHz Dual 400mA Synchronous Buck Regulator with HyperLight Load
Need more? Email Us
ECAD model for MIC23250-SKYMT
Microchip Technology
Switched Capacitor Voltage Converters
Lowest to $0.4902
ECAD model for TCM828ECT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention