Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Ground Reference (Virtual)
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 4 V ~ 40 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1269390-TLE2425CPSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2425
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2425CPSR CAD Model

Description

The TLE2425CPSR from Texas Instruments is a highly precise voltage reference and regulator designed to provide a stable reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications. This monolithic, bipolar integrated circuit offers a fixed 2.5V output with a tight tolerance, ensuring reliable performance in critical electronic systems.

Key Features

  • Fixed 2.5V Output: The TLE2425CPSR provides a stable 2.5V reference voltage, which is essential for accurate data conversion and system control.
  • High Precision: With its precision design, this voltage reference offers low output voltage drift and low noise, making it ideal for high-accuracy applications.
  • Wide Operating Range: The device operates over a broad supply voltage range, accommodating various power supplies and system requirements.
  • Low Power Consumption: The TLE2425CPSR is optimized for low power consumption, contributing to energy-efficient designs and extending battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing the reliability and longevity of the product.

Applications

The TLE2425CPSR is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Portable instrumentation
  • Medical devices

Package and Quality

The Texas Instruments TLE2425CPSR comes in a small-outline package, making it suitable for space-constrained applications. Its robust design ensures consistent performance even in harsh environments. Additionally, the device meets Texas Instruments' stringent quality standards, ensuring a reliable and durable product for your electronic designs.

Whether you're designing a high-precision measurement system or a reliable consumer electronic product, the TLE2425CPSR provides the accuracy and stability needed to achieve outstanding performance.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Lowest to $2.8239
ECAD model for MAX6163AESA+
Texas Instruments
IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-THIN
Lowest to $3.4187
ECAD model for REF1933AIDDCR
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241BCPA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241AEPA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
V-Ref Precision 4.096V 10mA Automotive 8-Pin SOIC N T/R / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6126BASA41+T
Maxim Integrated
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Lowest to $4.7273
ECAD model for MAX6025AEUR-T
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1421 $64.2630
65+ $1.7577 $114.2505
100+ $1.7027 $170.2700
140+ $1.6479 $230.7060
180+ $1.5929 $286.7220
240+ $1.4281 $342.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention