EN
  • EN
  • DE

MAX6029EUK33+T

Part No MAX6029EUK33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 4mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 56μVp-p
Noise - 10Hz to 10kHz 174μVrms
Voltage - Input 3.5 V ~ 12.6 V
Operating Supply Current 7.25μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786613-MAX6029EUK33+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6029
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK33+T CAD Model

Description

The MAX6029EUK33+T from Maxim Integrated is a precision, low-power, low-dropout voltage reference. This high-quality component comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications that require a stable voltage reference.

Key Features

  • Output Voltage: The MAX6029EUK33+T provides a fixed output voltage of 3.3V, which is essential for various analog and digital circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise voltage for sensitive electronic systems, enhancing the overall performance and reliability of the application.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 50ppm/°C (max), which guarantees a consistent voltage output even under varying temperature conditions.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, allowing it to maintain accurate output even when the supply voltage is close to the output voltage.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6029EUK33+T offers low quiescent current, significantly reducing power consumption and extending battery life in portable devices.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads up to 2.2µF, providing design flexibility and ease of integration into various circuits.

Applications

The MAX6029EUK33+T is suitable for a wide range of applications, including:

  • Data Converters (ADCs/DACs)
  • Portable Battery-Powered Devices
  • Power Supplies
  • Precision Voltage Regulators
  • Industrial and Process Control Systems

With its high precision and low power consumption, the MAX6029EUK33+T from Maxim Integrated is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems. Its robust design ensures long-term stability, making it a cornerstone in the development of high-quality electronic products.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8832 $50.6496
8+ $13.8529 $110.8232
12+ $13.4200 $161.0400
16+ $12.9871 $207.7936
20+ $12.5542 $251.0840
27+ $11.2555 $303.8985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,478 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess