EN
  • EN
  • DE

TLE2037MD

Part No TLE2037MD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 7.5V/μs
Gain Bandwidth Product 50MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Current 3.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 8V ~ 38V, ±4V ~ 19V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2037
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269284-TLE2037MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TLE2037MD CAD Model

Description

The TLE2037MD from Texas Instruments is a high-performance, precision operational amplifier (op-amp) that offers an exceptional balance of speed and accuracy, making it an ideal choice for a wide range of applications. This op-amp is part of Texas Instruments' TLE series, known for providing industry-leading performance in terms of low noise, high output drive, and minimal distortion.

Key Features

  • Low Noise Performance: The TLE2037MD features a low noise voltage density of just 4.5 nV/√Hz at 1 kHz, which is ideal for sensitive audio applications and signal processing where maintaining signal integrity is critical.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads with ease, making it suitable for driving ADCs or DACs in data acquisition systems.
  • Low Total Harmonic Distortion (THD): With a THD of 0.0003% at 1 kHz, the TLE2037MD ensures high-fidelity signal amplification, beneficial for precision instrumentation and professional audio equipment.
  • Wide Supply Range: The device operates from a supply voltage range of ±4.5V to ±18V, providing flexibility in various circuit designs without compromising performance.
  • High Slew Rate: A slew rate of 2.8 V/µs allows this op-amp to handle fast signal transitions, making it suitable for high-speed amplifiers and filters.

Applications

The versatility of the TLE2037MD makes it an excellent choice for a multitude of applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Test and Measurement Instruments
  • Analog Signal Conditioning

Package and Reliability

The TLE2037MD is offered in a robust 8-pin SOIC (MD) package, ensuring reliable operation even in harsh conditions. Its extended temperature range and Texas Instruments' commitment to quality make this op-amp a dependable choice for mission-critical applications.

For designers seeking an op-amp that delivers precision without sacrificing speed, the TLE2037MD from Texas Instruments stands out as a superior solution that can meet the most demanding requirements of modern electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9009 $55.3063
16+ $6.4828 $103.7248
24+ $6.2802 $150.7248
33+ $6.0776 $200.5608
43+ $5.8750 $252.6250
57+ $5.2673 $300.2361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess