Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 375mA, 3A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 10 at 3A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP31
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267430-TIP31AG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP31AG CAD Model

Description

The TIP31AG is a versatile and robust bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is engineered to cater to a wide array of general-purpose amplification and switching applications, making it an essential component for electronic enthusiasts and professionals alike.

Key Features

  • High Current Capability: The TIP31AG can handle continuous collector currents up to 3A, making it suitable for moderate power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 40V, it can be used in circuits with higher operating voltages.
  • Medium Power Handling: This transistor can dissipate up to 40W of power, providing reliable performance in power amplification tasks.
  • Complementary PNP Type: It has a complementary PNP partner, the TIP32AG, allowing for push-pull amplifier configurations.

Applications

The TIP31AG transistor is ideal for a diverse range of applications, including:

  • Power linear and switching circuits
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Regulator circuits

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the TIP31AG provides consistent and reliable performance. Its robust construction is designed to withstand the rigors of daily operation in a variety of electronic circuits. The device is also characterized by its low saturation voltage and high gain, which are critical parameters for efficient operation in amplifying applications.

Package and Availability

The TIP31AG comes in a TO-220 package, which is widely used for medium power devices due to its good heat dissipation characteristics. This industry-standard package allows for easy integration into a broad range of electronic assemblies. The product is available through ON Semiconductor's extensive distribution network, ensuring availability for both small-scale projects and large-volume production.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Tube / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE800STU
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Rail / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE801STU
ON Semiconductor
TRANS NPN 25V 0.5A TO92 / Trans GP BJT NPN 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6560G
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention