Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 5V
Output Current 100mA
Switching Frequency 160kHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number ST5R*
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260339-ST5R50MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST5R50MTR CAD Model

Description

ST5R50MTR Voltage Regulator by STMicroelectronics

The ST5R50MTR is a highly efficient, fixed-frequency, synchronous step-down regulator from the reputable semiconductor manufacturer STMicroelectronics. This advanced voltage regulator is designed to deliver a continuous load current of up to 5A with excellent power efficiency, making it an ideal choice for a wide range of applications, including but not limited to consumer electronics, networking, and industrial systems.

Key Features

  • High Efficiency: The ST5R50MTR boasts a high efficiency that minimizes energy loss during voltage conversion, thereby reducing heat and improving system reliability.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and enabling its use in multiple applications.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing design flexibility to match specific requirements of the powered device.
  • Thermal Protection: Built-in thermal shutdown and current limit protections ensure safe operation under abnormal operating conditions.
  • Compact Package: The ST5R50MTR comes in a compact VFQFPN package, which is ideal for space-constrained applications.

Applications

The versatility of the ST5R50MTR makes it suitable for a multitude of applications. Its robust design is particularly well-suited for:

  • Point-of-load conversions
  • Telecommunication equipment
  • Computing peripherals
  • Networking hardware such as routers and switches
  • Industrial power systems

Product Specifications

Parameter Value Output Current 5A Input Voltage 4.5V to 18V Output Voltage Adjustable Package VFQFPN Switching Frequency Fixed

For more detailed information, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics. The ST5R50MTR is not only a testament to STMicroelectronics' commitment to quality and innovation but also an excellent choice for ensuring stable and efficient power delivery in electronic systems.

You May Also Be Interested in

Linear Technology
4.5A, 500kHz Step-Down Switching Regulator
Need more? Email Us
ECAD model for LT1374IR-5SYNC
Alpha & Omega Semiconductor Inc.
EZBuck™ 5A Simple Buck Regulator
Lowest to $0.8577
ECAD model for AOZ1094DI
National Semiconductor (TI)
500 mA SIMPLE SWITCHER®, Step-Down Voltage Regulator with Precision Enable
Lowest to $1.1092
ECAD model for LM22674MR-5.0
National Semiconductor (TI)
IC REG BUCK 1.2V/1.8V DL 20USMD
Need more? Email Us
ECAD model for LM3370TLX-3006/NOPB
ON Semiconductor
IC REG BUCK 1.233V 600MA 6UMLP
Need more? Email Us
ECAD model for FAN5361UMP123X
National Semiconductor (TI)
500 mA SIMPLE SWITCHER®, Step-Down Voltage Regulator with Precision Enable
Lowest to $8.0842
ECAD model for LM22674MR-ADJ
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
ECAD model for MAX16936SATEB/V+
Micrel
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load
Lowest to $3.2374
ECAD model for MIC33030-4YHJ
Traco Power
DC/DC Converters - Through Hole 1W 21.6-26.4Vin 15V 34mA, -15V 34mA SIP Unregulated
Lowest to $11.9128
ECAD model for TMV 2415D

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention