EN
  • EN
  • DE

LMC7101QM5X/NOPB

Part No LMC7101QM5X/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.1MHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O 15.5V Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.1 V/μs
GBP - Gain Bandwidth Product 1.1MHz
Current - Input Bias 1pA
Voltage - Input Offset 110μV
Operating Supply Current 800μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.7 V ~ 15.5 V, ±1.35 V ~ 7.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779421-LMC7101QM5X/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMC7101Q
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMC7101QM5X/NOPB CAD Model

Description

The LMC7101QM5X/NOPB is a high-performance, single operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of features that make it ideal for a wide range of applications. This tiny op-amp is part of the LMC7101 family and comes in a space-saving 5-pin SOT-23 package, which is perfect for applications where space is at a premium.

Key Features

  • Low Power Consumption: The device is optimized for low voltage, single supply operation, making it suitable for battery-powered devices and portable applications.
  • Wide Supply Range: It can operate from a supply voltage range of 2.7V to 15.5V, providing flexibility in various circuit designs without the need for dual supplies.
  • High Input Impedance: With a high input impedance, the op-amp ensures minimal loading on the input source, preserving signal integrity.
  • Rail-to-Rail Output: The LMC7101QM5X/NOPB offers rail-to-rail output swing, which provides increased dynamic range, especially beneficial in low-voltage applications.
  • High Gain Bandwidth Product: A gain bandwidth product of 1.1 MHz allows the op-amp to be used in a variety of audio and signal conditioning applications requiring moderate bandwidth.

Applications

The versatility of the LMC7101QM5X/NOPB makes it well-suited for a plethora of applications, including but not limited to:

  • Portable and battery-operated electronics
  • Active filters
  • Signal conditioning circuits
  • Audio amplifiers
  • Sensor interfaces
  • Medical instrumentation

Quality and Reliability

The NOPB designation indicates that the product is lead-free (No Lead, Pb), complying with RoHS regulations and ensuring environmental friendliness. Additionally, the device's robust design ensures reliable performance in a variety of conditions, making it a trusted choice for critical applications.

Conclusion

The LMC7101QM5X/NOPB from Texas Instruments is a compact, low-power, and versatile operational amplifier that delivers performance and efficiency. Its small footprint combined with its impressive feature set makes it an excellent choice for designers looking to optimize their circuitry without compromising on quality or functionality.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4627 $51.1945
75+ $1.3702 $102.7650
115+ $1.3239 $152.2485
165+ $1.2313 $203.1645
215+ $1.1850 $254.7750
265+ $1.1387 $301.7555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess