EN
  • EN
  • DE

ICL7611BCSA+

Part No ICL7611BCSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.6 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776325-ICL7611BCSA+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7611
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ICL7611BCSA+ CAD Model

Description

Maxim Integrated ICL7611BCSA+ Precision Op-Amp

The ICL7611BCSA+ is a high-performance, CMOS operational amplifier produced by Maxim Integrated. This op-amp is designed to offer a blend of low power consumption and high precision, making it an ideal choice for battery-powered applications and precision analog circuits. The ICL7611BCSA+ operates within a single or dual supply voltage range, allowing for flexible integration into various circuit designs.

Key Features:

  • Low Power Consumption: The ICL7611BCSA+ is optimized for low power operations, drawing a minimal amount of current, which enhances battery life in portable devices.
  • Single or Dual Supply Operation: It can operate from a single supply voltage of +2V to +16V or a dual supply voltage of ±1V to ±8V, providing designers with versatility in various applications.
  • High Input Impedance: The device boasts a very high input impedance, minimizing the loading effect on the input signal source and preserving signal integrity.
  • Low Input Bias Current: With its CMOS technology, the ICL7611BCSA+ exhibits a low input bias current, making it suitable for high-impedance sensor applications.
  • Low Offset Voltage: The precision of the op-amp is enhanced by its low offset voltage, which reduces error in amplification stages.

Applications:

The ICL7611BCSA+ finds its use in a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation
  • Portable equipment
  • Analog filters
  • Battery-operated devices
  • Medical devices

Package and Quality:

The ICL7611BCSA+ comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability of the product, offering robust performance for industrial-grade applications.

With its combination of low power, high precision, and versatile supply voltage operation, the ICL7611BCSA+ from Maxim Integrated stands out as a superior choice for designers looking to optimize their analog circuitry in both portable and stationary applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5777 $51.5540
48+ $2.1150 $101.5200
74+ $2.0489 $151.6186
101+ $1.9828 $200.2628
131+ $1.9168 $251.1008
175+ $1.7185 $300.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess