EN
  • EN
  • DE

74F544

Part No 74F544
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal registered transceiver, non-inverting 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131369-74F544
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F544 CAD Model

Description

The NXP 74F544 is a high-performance, octal bidirectional transceiver designed to meet the demanding requirements of bus-oriented communication systems. This integrated circuit, which is part of the 74F series, offers a robust solution for interfacing between two buses of different word lengths.

Key Features:

  • Octal Bidirectional Data Path: The 74F544 features eight bidirectional data lines that allow for convenient two-way data flow, making it ideal for transferring data between buses or different system components.
  • Bus-Hold Data Inputs: This transceiver is equipped with bus-hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the data lines remain at a valid logic level even when they are not being actively driven.
  • 3-State Outputs: The 74F544's outputs can be put into a high-impedance state, allowing for multiple devices to be connected to a data bus without interference.
  • Live Insertion Capability: The device supports live insertion and withdrawal without glitching or corrupting the data on the bus, which is critical for systems that require maintenance or upgrades without powering down.
  • High-Speed Operation: With the ability to operate at high speeds, the 74F544 is suitable for applications that require fast data transfer rates, ensuring efficient communication between devices.
  • Wide Operating Voltage Range: The transceiver operates over a wide voltage range, accommodating various logic levels and providing flexible integration with other components in a system.

Applications:

The NXP 74F544 is versatile and can be used in a variety of applications, including:

  • Data communication in computer systems
  • Interface between mismatched word length buses
  • Memory interfacing and data buffering
  • Input/output (I/O) port expansion
  • Bus isolation and fault-tolerant systems

With its combination of high-speed operation, bidirectional communication, and robust feature set, the NXP 74F544 octal bidirectional transceiver is an excellent choice for designers looking to improve the efficiency and reliability of their bus-oriented communication systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess