Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 1.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 80μV
Operating Supply Current 1.1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268714-TLC2201ACDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2201A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC2201ACDRG4 CAD Model

Description

Overview of Texas Instruments TLC2201ACDRG4

The TLC2201ACDRG4 is a precision operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of performance and low power consumption, making it ideal for a wide range of applications. This op-amp is part of the TLC2201 series and comes in a compact 8-SOIC package, providing a space-efficient solution for electronic circuits.

Key Features

  • Precision Performance: With its advanced design, the TLC2201ACDRG4 delivers high-accuracy signal amplification, ensuring precise and stable operation for sensitive applications.
  • Low Power Consumption: It is optimized for low power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The device operates over a wide supply range of ±4 V to ±8 V, providing versatility in different circuit configurations.
  • Low Input Bias Current: Featuring a low input bias current, this op-amp minimizes errors in applications with high source impedance.
  • High Input Impedance: The high input impedance reduces loading on the previous stage of the circuit, which can be beneficial in buffer and voltage follower configurations.
  • Output Short-Circuit Protection: The TLC2201ACDRG4 includes built-in output short-circuit protection, enhancing the reliability and longevity of the device.

Applications

The TLC2201ACDRG4 is suitable for a range of applications, including:

  • Instrumentation amplifiers
  • Analog filters
  • Data acquisition systems
  • Medical equipment
  • Process control
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC2201ACDRG4 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in various operating conditions. The device also benefits from Texas Instruments' global support and expertise in semiconductor design and manufacturing.

In summary, the TLC2201ACDRG4 from Texas Instruments is a high-precision, low-power operational amplifier that offers excellent performance for a variety of electronic applications. Its robust feature set and reliable operation make it a go-to choice for designers seeking an op-amp that balances efficiency with precision.

You May Also Be Interested in

Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $7.7018
ECAD model for OPA2140AIDGKT
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Nisshinbo Micro Devices Inc.
IC AUDIO 2 CIRCUIT 8DMP / Audio Amplifier 2 Circuit 8-DMP
Need more? Email Us
ECAD model for NJM2114M-TE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention