EN
  • EN
  • DE

LM139AJ

Part No LM139AJ
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP HIGH PERF QUAD 14-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 206293-LM139AJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM139AJ CAD Model

Description

The Texas Instruments LM139AJ is a top-of-the-line product from Texas Instruments, a global semiconductor design and manufacturing company.

  • Type: differential comparator.
  • Function: designed to function effectively in systems that require low voltage, low power, and slow speed.
  • Operating Voltage: operates over a wide range of supply voltages, from 2V to 36V.
  • Operating Temperature Range: -55°C to 125°C.
  • Offset Voltage: typical offset voltage of just 2mV and a maximum offset voltage of 7mV.
  • ESD Protection: built-in ESD protection, which can withstand up to 2000V of human body model (HBM) electrostatic discharge.
  • Package: compact, 14-pin CDIP package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess