Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr onsemi
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Base Product Number SC290
Other Names 2156-SC2901NG-ON,ONSONSSC2901NG
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260340-SC2901NG
Ultra Librarian 3D Model Ultra Librarian SC2901NG CAD Model

Description

The SC2901NG by ON Semiconductor is a robust, high-performance voltage regulator designed for a wide range of applications. This compact, integrated circuit is engineered to provide stable and reliable voltage control, making it an ideal choice for sensitive electronics that require consistent power delivery.

Key Features

  • Precision Output: The SC2901NG offers a precise output voltage, ensuring that connected devices receive a stable and accurate supply of power.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, minimizing energy loss and heat generation.
  • Low Dropout: The low dropout feature allows the SC2901NG to continue regulating the output voltage even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Wide Operating Range: The SC2901NG is designed to function over a broad range of input voltages, accommodating various power sources and conditions.

Applications

The versatility of the SC2901NG allows it to be used in multiple applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Portable devices
  • Industrial controls

Technical Specifications

Parameter Value Output Voltage Fixed/Adjustable Dropout Voltage Low Package TO-220 Operating Temperature Range -40°C to +125°C

In conclusion, the SC2901NG from ON Semiconductor is a versatile, efficient, and reliable voltage regulator suitable for a wide array of electronic applications. Its precision output and low dropout capabilities, combined with thermal protection and a wide operating range, make it an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention