EN
  • EN
  • DE

TLV7042DGKR

Part No TLV7042DGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC POWER MANAGEMENT SUPERVISORY / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V, ±0.8V ~ 3.25V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 33mA @ 5V
Current - Quiescent (Max) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Base Product Number TLV7042
Other Names 296-TLV7042DGKRCT,296-TLV7042DGKRDKR,296-TLV7042DGKRTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260335-TLV7042DGKR
Ultra Librarian 3D Model Ultra Librarian TLV7042DGKR CAD Model

Description

Product Overview: Texas Instruments TLV7042DGKR

The Texas Instruments TLV7042DGKR is a high-performance, nanopower comparator that offers a perfect balance of low power consumption and fast response time. This device is part of the TLV7042 family and is designed to operate with a single supply voltage ranging from 1.6V to 5.5V, making it ideal for battery-powered and portable applications where power efficiency is crucial. The TLV7042DGKR comes in a small 8-pin MSOP (DGK) package, which is suitable for space-constrained applications.

Featuring a low input offset voltage of only 0.5 mV and an incredibly low supply current of 335 nA per channel, this comparator is optimized for systems that require high precision and low-power operation. The TLV7042DGKR is capable of operating over a wide temperature range from -40°C to +125°C, ensuring reliable performance in diverse environments.

With a propagation delay of just 5 µs at a 5 mV overdrive, the TLV7042DGKR provides rapid response times, which is essential for applications that need quick decision-making capabilities, such as signal and event detection. Additionally, it features no output phase inversion with overdriven inputs, which adds to the reliability of the signal processing.

This comparator also includes a push-pull output stage that allows for a direct connection to a microcontroller or other digital logic without requiring an external pull-up resistor. This design simplifies the overall circuit and reduces component count, which can lead to cost savings and a more compact PCB layout.

Applications for the TLV7042DGKR are diverse and include, but are not limited to, portable electronics, battery management systems, threshold detectors, window comparators, and zero-crossing detectors. With its ultra-low power consumption and high precision, this comparator from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems.

Key Features:

  • Single Supply Voltage: 1.6V to 5.5V
  • Low Input Offset Voltage: 0.5 mV
  • Ultra-Low Supply Current: 335 nA/channel
  • Propagation Delay: 5 µs
  • Operating Temperature Range: -40°C to +125°C
  • Push-Pull Output Stage
  • 8-Pin MSOP Package

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9767 $53.7185
125+ $0.8014 $100.1750
195+ $0.7764 $151.3980
270+ $0.7513 $202.8510
345+ $0.7263 $250.5735
465+ $0.6512 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,304 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess