EN
  • EN
  • DE

LM393BIDSGR

Part No LM393BIDSGR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL COMMERCIAL GRADE STANDARD C  /  Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-WFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 8-WSON (2x2)
Base Product Number LM393
Other Names 296-LM393BIDSGRDKR,296-LM393BIDSGRTR,296-LM393BIDSGRCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260337-LM393BIDSGR
Ultra Librarian 3D Model Ultra Librarian LM393BIDSGR CAD Model

Description

Introducing the LM393BIDSGR from Texas Instruments

The LM393BIDSGR is a high-quality dual differential comparator designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision device is engineered to provide a reliable solution for applications requiring voltage level detection and comparison. The product is housed in a small 8-pin VSSOP (DGK) package, making it suitable for space-constrained applications.

Key Features

  • Dual Comparators: The LM393BIDSGR contains two independent voltage comparators that can operate from a single power supply over a wide range of voltages.
  • Wide Supply Range: It operates from a single power supply over a wide voltage range from 2V to 36V, or dual supplies of ±1V to ±18V, making it incredibly versatile for various circuit configurations.
  • Low Supply Current: It is optimized for low power consumption, drawing a typical supply current of only 0.4 mA, which is ideal for battery-powered and portable applications.
  • Offset Voltage: The LM393BIDSGR features a typical input offset voltage of 2 mV, providing precise performance for critical applications.
  • Output Compatibility: The open collector outputs allow wired-AND connections and are compatible with a variety of logic types.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications

The LM393BIDSGR is suitable for a plethora of applications such as:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Battery chargers
  • Relay drivers
  • Motor drivers
  • Alarm and security circuits

With its precision and versatility, the LM393BIDSGR is an excellent choice for designers who require a reliable comparator for their electronic circuits. Whether you're working on consumer electronics, automotive systems, or industrial controls, this component from Texas Instruments is sure to meet your needs.

For detailed specifications and application support, visit the Texas Instruments website or contact their customer service for comprehensive technical assistance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1490 $50.6600
820+ $0.1223 $100.2860
1,270+ $0.1185 $150.4950
1,745+ $0.1147 $200.1515
2,260+ $0.1108 $250.4080
3,020+ $0.0994 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,900 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess