EN
  • EN
  • DE

TLC354CN

Part No TLC354CN
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR QUAD 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 043152-TLC354CN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC354CN CAD Model

Description

Product Overview: TLC354CN from Texas Instruments

The TLC354CN is a high-quality integrated circuit developed by the renowned electronics manufacturer, Texas Instruments. Known for its reliability and performance, this particular product is part of the LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to offer superior electrical characteristics.

Key Features

  • Quad Operational Amplifiers: The TLC354CN features four independent operational amplifiers (op-amps) on a single chip, making it an efficient choice for space-constrained applications.
  • Low Power Consumption: With a typical low power consumption of just 1.4 mA per amplifier, this device is ideal for battery-powered and energy-saving circuits.
  • Wide Range of Supply Voltages: It operates over a wide range of supply voltages from 3 V to 16 V, providing flexibility for various power requirements.
  • High Input Impedance: The device boasts a high input impedance of 10^12 ohms, ensuring minimal loading on the input source.
  • Output Short-Circuit Protection: The TLC354CN includes output short-circuit protection, enhancing its durability and reliability in complex electronic systems.

Applications

The TLC354CN is versatile and can be used in a variety of electronic applications, such as:

  • Multivibrators
  • DC amplification blocks
  • Analog filters
  • Signal conditioning
  • Power supplies
  • And many other electronics circuits where multiple op-amps are required.

Quality and Support

As with all Texas Instruments products, the TLC354CN is manufactured to the highest quality standards. The company provides extensive technical support and documentation, ensuring that designers and engineers can effectively incorporate the TLC354CN into their projects with confidence.

Whether you're designing consumer electronics, industrial control systems, or experimenting with new circuit designs, the TLC354CN from Texas Instruments offers the performance, reliability, and quality that professionals expect.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,695 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess